DVR8-4600 - 8 Channel 1080p Digital Video Recorder & 8 x PRO-A855 Cameras

  • A state of the art surveillance system with 1080p Full HD video resolution
  • Set & forget by recording continuously from 8 channels for 8 days+ onto a 2TB hard drive, even longer with motion detection
  • Seeing is believing with 8 x 1080p HD Cameras (2 Megapixel)
  • Save time & have peace of mind by easily locating incident video, then transfer to external storage via USB or network
  • View live or playback video in high definition on your HDTV, LCD screen or monitor via HDMI connection or VGA port
  • Connect in minutes using SwannLink ‘Peer-to-Peer’ easy network connection software
  • Surveillance in the palm of your hand with live viewing on 3G/4G-enabled Smartphone & tablets including, iPhone, iPad, Android devices and more* using the free SwannView Link app

Manufacturer Part Number
SWDVK-846008-US
EAN/UPC
0840236112920,840236112920
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.


DVR8-4600
 
Video
Video Inputs
8 Channels
Video Outputs
HDMI, VGA
Display Resolution
Up to 1080p
 
Audio
Audio Input
1 RCA
Audio Output
1 RCA
 
Recording
Compression Format
H.264
Recording Modes
Manual, Motion, Schedule
Recording Resolution
Up to 1080p
Multi Tasking
Recording / Playback / Network / Simultaneously
Recording Frame Rate
Up to 15fps
 
Hard Drive
HDD Included
2TB
Hard Drive Capacity
Up to 3TB SATA HDD
 
Connection
Network Connection
SwannLink ‘Peer-to-Peer’
Network Interface
RJ45 Port x 1
USB Interface
USB 2.0 x 2
 
Software
Computer Operating Systems
Windows, Mac OS
Internet Viewing
SwannView Link
Handheld Device Supported
iOS, Android 3G/4G Smartphones and tablets
 
General
Operating Power
DC 12V
Dimensions (WxDxH)
8.5" x 8.9" x 2.0" / 215 x 225 x 50mm

PRO-A855 Camera
 
Video
Video Quality
1080p
Viewing Angle
70°
 
Night Vision
Night Vision Distance
Up to 100ft / 30m
IR Cut Filters
Yes
 
General
Indoor / Outdoor
Indoor or outdoor, IP67 rated
Operating Power
DC 12V
Operation Temperature
-4°F – 122°F / -20°C – 50°C
Body Construction
Aluminium
Dimensions - Camera
2.6” x 7.1” x 2.6” / 66 x 180 x 66mm
Weight - Camera
0.8lbs / 363g