DVR8-4600 - 8 Channel 1080p Digital Video Recorder

  • A state of the art & expandable surveillance system with 1080p HD resolution
  • Set & forget by recording continuously from 8 channels for 24 days+ onto a 2TB hard drive, even longer with motion detection
  • Add of Swann’s PRO-A800 series cameras and enjoy High Definition recording & playback
  • Save time & have peace of mind by easily locating incident video, then transfer to external storage via USB or network
  • View live or playback video in high definition on your HDTV, LCD screen or monitor via HDMI connection or VGA port
  • Connect in minutes using SwannLink ‘Peer-to-Peer’ easy network connection software
  • Surveillance in the palm of your hand with live viewing on 3G/4G-enabled Smartphone & tablets including iPhone, iPad, Android devices and more* using the free SwannView Link app

Manufacturer Part Number
SWDVR-84600T-US
EAN/UPC
0840236112869,840236112869
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Video

Video Inputs

8 Channels

Video Outputs

HDMI, VGA

Display Resolution

Up to 1080p

 

Audio

Audio Input

1 RCA

Audio Output

1 RCA

 

Recording

Compression Format

H.264

Recording Modes

Manual, Motion, Schedule

Recording Resolution

Up to 1080p

Multi Tasking

Recording / Playback / Network / Simultaneously

Recording Frame Rate

Up to 15fps

 

Hard Drive

HDD Included

2TB

Hard Drive Capacity

Up to 3TB SATA HDD

 

Connection

Network Connection

SwannLink ‘Peer-to-Peer’

Network Interface

RJ45 Port x 1

USB Interface

USB 2.0 x 2

 

Software

Computer Operating Systems

Windows, Mac OS

Internet Viewing

SwannView Link

Handheld Device Supported

iOS, Android 3G/4G Smartphones and tablets

 

General

Operating Power

DC 12V

Dimensions (WxDxH)

8.5" x 8.9" x 2.0" / 215 x 225 x 50mm