Fujinon Lens XF35mmF2 R WR

The "FUJINON XF35mmF2 R WR" offers a focal length equivalent to 53mm* with the angle of view similar to that of the human eye and a maximum aperture of F2.0. It delivers sharp images with rich bokeh. The optical construction of 9 elements in 6 groups (including two aspherical elements) achieves the perfect balance of high image quality and compact size. The lens features the smallest diameter of the line-up and thanks to the inner focus system and stepping motor, it achieves an autofocus time of just 0.08 sec**.
The exterior of the lens is weather and dust-resistant and can work in temperatures as low as -10°C.
The lens is ideal for any scene and application. This is the new standard for all photography fans

Manufacturer Part Number
600015905
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Type: XF35mmF2 R WR
Lens configuration
: 9 elements 6 groups (includes two aspherical elements)
Focal length: f=35mm (35mm format equivalent : 53mm)
Angle of view: 44.2°
Max. aperture: F2
Min. aperture: F16
Aperture control:

  • Number of blades : 9(rounded diaphragm opening)
  • Step size : 1/3EV (19 steps))

Focus range: 35cm - ∞
Max. magnification: 0.135x
External dimensions : Diameter x Length* (approx.)
* distance from camera lens mount flange: ø60.0mm x 45.9mm
Weight* (approx.)
*excluding caps and hoods: 170g
Filter size: ø43mm
Accessories included: Lens cap FLCP-43
Lens rear cap RLCP-001
Lens hood
Wrapping cloth