AMD Radeon R9 380X WINDFORCE 2X Gaming Graphic Card

  • Powered by AMD Radeon™ R9 380X GPU
  • Integrated with industry's best 4GB GDDR5 memory 256-bit memory interface
  • OC Edition - Core Clock: 980MHz (Standard: 970MHz)
  • Features Dual-link DVI-I / Dual-link DVI-D / HDMI / DisplayPort
  • System power supply requirement: 500W (with one 8-pin external power connector)

G1 GAMING Graphics Cards are forged with only the top-notch GPU via the very own GPU Gauntlet and Ultra Durable VGA components to ensure highest performance without compromising system reliability. Combined with the WINDFORCE cooling system and ultra HD support, gamers can immerse themselves in the most enriched gaming environment than ever before.

Manufacturer Part Number
GV-R938XG1 GAMING4GD
EAN/UPC
0889523003497,889523003497
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Chipset: Radeon R9 380X
Core Clock: 980MHz (Standard: 970MHz)
Memory Clock: 5700 MHz
Memory Size: 4 GB
Memory Bus: 256 bit
Card Bus: PCI-E 3.0
Memory Type: GDDR5
DirectX: 12
OpenGL: 4.4
Digital max resolution: 4096 X 2160
Analog max resolution: 2048 x 1536
Multi-view: 4
I/O: Dual-link DVI-I / Dual-link DVI-D / HDMI / DisplayPort
Card size: H=41 L=221 W=114 mm
Power requirement: 500W (with one 8-pin external power connector)