Hardware compatibility
Microsoft® Windows® XP/Vista™/7/8
HP invites you to improve the way you connect and communicate, work and play. Built with strict HP standards and guidelines, this world-class HP Mouse X1500 effortlessly blends sleek, modern design with life-enhancing, advanced features.
Features
70 years' experience. Strict quality control. One of the world's leading notebook manufacturers. HP delivers cutting-edge products built with some of the industry's toughest standards to enhance the way you connect & communicate.
The sleek and modern HP Mouse X1500 adds an instant touch of trend-setting style to any work space. Glossy black and metallic gray shine with sophistication. Plus, its curvy silhouette gives it a seductive shape.
The HP Mouse X1500 features the latest technology you crave. Dependable USB plug connects in one simple step. 3 buttons improve productivity. Scroll wheel flies through the web & documents. Optical senor works on most surfaces.
Note:
Dimensions (W x D x H): 119 x 69.28 x 38.19 mm (4.68 x 2.72 x 1.50 in)
Package dimensions (W x D x H) : 130 x 80 x 48 mm
Weight: 0.101 kg (0.222 lbs)
Package weight : 0.130 kg
What's included
What's in the box :