32GB USB 3.0 DataTraveler I G4 (White + Red)

USB 3.0 in a colorful design.

Kingston’s DataTraveler® Generation 4 (DTIG4) USB Flash drive features USB 3.0 for quick and easy transfers of music, video and more. Its practical design and fashionable colors make it ideal for everyday use at work, home, school or wherever you need to take your data.

It’s backwards compatible with existing USB 2.0 ports, allowing 2.0 users to migrate to 3.0 in the future without replacing their drive.

DTIG4 is backed by a five-year warranty, free technical support and legendary Kingston® reliability.

Manufacturer Part Number
DTIG4/32GBFR
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Capacities: 8GB, 16GB, 32GB, 64GB, 128GB

Dimensions: 55mm x 21mm x 10.1mm

Operating Temperature: 0°C to 60°C

Storage Temperature: -20°C to 85°C

Warranty/support: 5-year warranty, free technical support