32GB USB 3.0 DataTraveler 100 G3 (40MB/s read , 10MB/s write)

An affordable transition to USB 3.0.

Kingston’s DataTraveler® 100 G3 (DT100G3) USB Flash drive is compliant with next-generation USB 3.0 specifications to take advantage of technology in newer notebooks, desktop PCs and digital devices. With DT100G3, storing and transferring of documents, presentations, music,video and more is quicker and easier than ever.

DT100G3 features a sleek, cost-effective design to make the transition to a satisfying USB 3.0 experience a minimal investment. Available in capacities from 8GB–128GB, DT100G3 is backward compatible with USB 2.0 and has five-year warranty. Future-proof your portable storage now!

Manufacturer Part Number
DT100G3/32GBFR
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Capacities: 8GB, 16GB, 32GB, 64GB, 128GB

Speed: 16GB, 32GB, 64GB, 128GB: 100MB/s read, 10MB/s write

Dimensions: 60mm x 21.2mm x10mm

Operating Temperature: 32°F to 140°F (0°C to 60°C)

Storage Temperature: -4°F to 185°F (-20°C to 85°C)