ImageCenter ADS-3000N Sheetfed Scanner

The ImageCenter ADS-3000N High-Speed Desktop Scanner with Gigabit Ethernet and SuperSpeed USB 3.0 connectivity offers powerful features for mid-to large size workgroups including scanning of single and double-sided document receipts, business cards, photographs, and plastic cards in a single pass at speeds of up to 50ppm from its 50-page capacity auto document feeder. Scans to a wide variety of destinations, including OCR, email, print, network, FTP/SFTP, USB flash memory drive, Microsoft SharePoint, as well as mobile devices using the free Brother iPrint&Scan app. With integrated image optimization features, including multi-feed detection with paper jam sensor, background removal, blank page removal and deskew support, a powerful suite of scanning software, and Kofax VRS certification, the ADS-3000N is the ideal scanning package for your business. (Color and monochrome scan speed with all advanced features turned off, LTR at 300dpi. USB flash memory drive not included. Requires connection to a wireless network.) For full product specifications see www.brother-usa.com

Manufacturer Part Number
ADS-3000N
EAN/UPC
0012502642763,012502642763,4977766755276
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Scanner Type:Dual CIS
Standard Interfaces:Gigabit Ethernet 10/100/1000Base-T, SuperSpeed USB 3.0
Network Connectivity:Yes (wired)
Scan Speed* :Up to 50 ppm (color and mono)
Duplex Scan Speed*:Up to 100 ipm (color and mono)
Paper Input Capacity:50-sheet capacity ADF
Document Size (maximum):8.5" (W) x 196" (L)^
Document Size (minimum):2.0" (W) x 2.0" (L)
Display:N/A
Scan Resolution (maximum):

  • Optical:600 x 600 dpi
  • Interpolated:1200 x 1200 dpi
Color Bit Depth:30 bit int./ 24 bit ext.  
Grayscale Bit Depth:256 levels
Scan To Capability:PC (file, image, e-mail,and OCR), print, FTP / SFTP, network, Microsoft® SharePoint®, USB flash drive, and mobile devices via Brother iPrint&Scan
Operating Systems Compatibility:Windows®: Windows® 10, Windows® 8.1, Windows® 8, Windows® 7, Windows Vista®, Windows® XP (32-bit only)Mac®: Mac® OS X v10.8.x and upLinux®
Mobile Device Compatibility:Yes
Advanced Security:N/A
USB Direct Interface:Yes
TWAIN Compliant:Yes (TWAIN driver included)
Daily Duty Cycle:Up to 5,000 scans/day
Power Source:AC-powered  (110-120 V)
Power Consumption:Approx. 30W (Scanning)
Approx. 4.1W (Ready Mode):Approx. 2.9W (Sleep Mode)
Included Software:ABBYY FineReader Professional 11, ABBYY PDF Transformer Plus (Windows®), Nuance™ PaperPort 14 SE (Windows®), and Brother Control Center
Warranty:1-year limited warranty