Desktop scanner with a 50-sheet ADF helps simplify the way your documents are captured, managed, processed and delivered. Time-saving design scans single and double-sided materials in a single pass, in both color and black/white, at up to 30 pages per minute. Gigabit Ethernet networking and a Hi-Speed USB 2.0 interface let you easily scan to a wide variety of destinations. Programmable, one-touch keys help you quickly scan to your common scanning destinations. High-precision scanning technology provides up to a 600 x 600 dpi optical resolution and 1200 x 1200 dpi interpolated resolution. Easy-to-use design quickly scans business and embossed plastic cards, receipts, photos and documents up to 196" in length. Continuous scan mode provides a simple way to scan an unlimited amount of pages into a single file. Integrated image optimization features enhance the quality of your scanned items with hole punch removal, background removal, blank page removal, deskew support and more.
Note:
Scanning Speed ‡ :Up to 30 ppm (monochrome & color)
Two-Sided (Duplex) Scanning : Yes
Duplex Scan Speed ‡ :Up to 60 ipm (monochrome & color)
Automatic Document Feeder : 50-sheet capacity ADF
Standard Interface(s) : Gigabit Ethernet 10/100/1000Base-T, Hi-Speed USB 2.0
Networking Capability : Yes (wired)
Wi-Fi CERTIFIED™ : No
Direct Scanning Destinations ‡ :File, Image, Email, FTP/SFTP, OCR, Print, Network, USB flash memory drive‡, and Microsoft® SharePoint®
Maximum Paper Capacity : Up to 50 sheets (ADF)
Scanning Modes : 24-bit color, 8-bit (256 levels) gray scale, 1 bit monochrome
Max. Optical Resolution : Up to 600 x 600 dpi
Max. Interpolated Resolution : Up to 1200 x 1200 dpi
Image Sensor : Dual CIS
Daily Duty Cycle ‡ :Up to 2,500 scans per day
ConditionsAdvanced FeaturesProgrammable Shortcut Buttons : Yes (3)
Mobile Device Compatibility‡ :Yes (Brother iPrint&Scan)
Searchable PDF : Yes
Multi-Feed Detection : Yes
Paper Jam Sensor : No
Background Removal : Yes
Blank Page Removal : Yes
Deskew Support : Yes
Continuous Scanning Mode : Yes
2-in-1 Scanning : Yes
USB Direct Interface :Yes
Plastic Card Scanning : Yes
Software Included : ABBYY® FineReader® Sprint v.12, ABBYY® PDF Transformer Plus (Windows®), Nuance™ PaperPort™ 14SE (Windows®), Control Center 4 (Windows®), Control Center 2 (Mac®)
Kofax VRS® : Compatible with Kofax VRS® versions 5.1 and up (not included)
Multistream : No
Color Dropout : Yes (Red / Green / Blue / Custom)
Hole Punch Removal / Edge Fill : Yes
Dynamic Threshold : Yes
Digital Imprinter : No
Color Matching : Yes
Preview Mode : Yes
Despeckle : Yes
ConditionsOtherAcceptable Media Types : Paper, receipts, photos, business cards, plastic/laminated cards (including embossed)
Max. Paper Size (single sheet) :8.5" x 196"
Max. Paper Size (multiple sheets) : 8.5" x 14"
Max. Paper Size (duplex mode) : 8.5" x 14"
Media Weights (single sheet) :11 lb. - 110 lb. (27 - 413 g/m2)
Media Weights (multiple sheets) :11 lb. - 110 lb. (27 - 413 g/m2)
Minimum Paper Size : 2.0" (W) x 2.0" (L)
Plastic Card Thickness : Embossed: up to 1.4mm (55 mil)
Plastic Card Sizes (min. / max.) : 2.0"(W) x 2.76"(L) / 2.13"(W) x 3.37"(L)
Scan Drivers Included ‡ :TWAIN, WIA, ICA, ISIS, SANE
Unit Dimensions (W" x D" x H") : 12.1" x 10.2" x 9.8 "
Unit Weight : 9.81 lbs
Power Source : AC Adapter (110-120 V, included)
Power Consumption : Ready = 3.0W / Deep Sleep = 1.9W / Scanning = 27W
ENERGY STAR® Qualified : Yes
Operating System Compatibility : Windows® XP (32-bit only), Windows Vista®, Windows® 7, Windows® 8, Windows® 8.1, Windows® 10, Mac® OS X v10.8.x and up, Linux®
Supported Network Protocols (IPv4) : ARP, RARP, BOOTP, DHCP, APIPA(Auto IP), WINS/NetBIOS name resolution, DNS Resolver, mDNS, LLMNR responder, Custom Raw Port/Port9100, SMTP Client, FTP Client and Server,CIFS Client, SNMPv1/v2c/v3, HTTP/HTTPS server, TFTP client and server, ICMP, Web Services (Scan), SNTP Client :
Operating Environment: Humidity : 20% - 80%
Operating Environment: Temperature : 41°F - 95°F (5°C - 35°C)
Carton Contents : ImageCenter™ ADS-2400N Scanner, AC Adapter, USB Cable, Carrier Sheet, Quick Setup Guide, Installation DVD, User's Guide (accessible from DVD), Warranty Sheet, and Product Registration Sheet
Carton Dimensions (W" x D"x H") : 15.0" x 10.0" x 13.0"
Carton Weight (lbs) : 13.45 lbs
UPC Code : 012502642756
Warranty : 1-Year Limited