Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
Layout (country or language):
Product dependant, see table "Models"
Housing colour:
Product dependant, see table "Models"
Key colour:
Product dependant, see table "Models"
Weight (product):
approx. 840 g
Total weight (with packaging):
1150 g
Cable Length:
approx. 1.80 m
Storage Temperature:
-20°C to 65°C
Operating Temperature:
0°C to 50°C
Current Consumption:
max. 100 mA
Interface:
Product approvals:
- cURus
- VDE GS
- c-tick
- VCCI
- CE
- FCC
System requirements:
Delivery Volume:
- CHERRY KC 1000 SC
- Operating instructions in hard copy
Dimensions (product):
approx. 458 x 188 x 46 mm
Packaging dimensions:
approx. 472 x 232 x 55 mm
Packaging (version):
White box
Keyboard:
- Key technology: LPK
- Service life, standard key: > 10 million key operations
- Number of additional keys: 4
Smart card reader:
- Type: Mechanical
- Hardware interface: USB
- Agency Approvals: EMV 2000 Level 1
- Chip-card protocols: T=0, T=1, S=8, S=9, S=10
- Contact: mechanical swipe reader
- Software interface: CT-Api, PC/SC
- Mating cycles: approx. 100,000 operations
- Compatible chip card types: Reads and writes on all ISO 7816 cards
- Transmission speed reader <==> card: 420 kBit/s
- Transmission speed reader <==> system: max. 12 MBit/s
- Chip card pulse frequency: 4.8 MHz
Packaging Unit:
- Number of products in the master package: 6
- Number of master packages per pallet: 16
Warranty:
2 years