Power Companion (18000 mAh) PW7015L

Overview

The Dellâ„¢ Power Companion lets you bring extra power with you, so you can be more productive. This handy device powers select Dell Notebooks and Ultrabooks, as well as up to two smartphones, tablets or other USB-enabled devices. It features includes 18,000 mAh 6 cell battery that provides reliable power when you're on the go and is easily charged using your Dell power adapter. Moreover, it is lightweight and compact, so you can stay powered on-the-go without adding bulk to your bag. With all this features and more the two USB charging ports let you simultaneously charge a pair of mobile devices in addition to your Dell notebook.


Portable power for Dell Ultrabooks, Notebooks and tablets

The Dell Power Companion lets you bring extra power with you, so you can be more productive. This handy device powers select Dell Notebooks and Ultrabooks, as well as up to two smartphones, tablets or other USB-enabled devices. The Dell Power Companion is lightweight and compact, so you can stay powered on-the-go without adding bulk to your bag.

Designed to charge devices during storage

This compact power solution fits seamlessly into your mobile lifestyle by fitting neatly into your laptop case or bag. The Dell Power Companion is designed to deliver in-bag charging, so your devices are charged when you need them. It's also specifically designed to fit into the Dell Premier Backpack and Dell Premier Briefcases.

USB charging to power additional devices

The Dell Power Companion helps keep all your mobile devices charged and ready to go, including smartphones, tablets and more. Two USB charging ports let you simultaneously charge a pair of mobile devices in addition to your Dell notebook.

18,000 mAh battery provides reliable, powerful backup power

The compact and convenient Dell Power Companion features an 18,000 mAh six-cell battery that provides reliable power when you're on the go and is easily charged using your Dell power adapter. A five-segment LED clearly displays how much power is left, so you can plan accordingly.

What's in the Box

  • Dell Power Companion (18,000 mAh)
  • 2x Dell Notebook Charging Cables

Manufacturer Part Number
451-BBKV
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Tech Specs

Quick Specs

Device Type: External battery pack
Output connectors: 2 x 4 pin USB Type A (power only)
Battery: 18000 mAh
Battery Form Factor: External
Batteries Qty: 1
Manufacturer Warranty: 1 year warranty

General

Device Type: External battery pack
Battery Enclosure Type: External
Power Device
Power Output Connectors Details: 2 x 4 pin USB Type A (power only)

Battery

Quantity: 1
Capacity: 18000 mAh

Manufacturer Warranty

Service & Support: 1 year warranty
Service & Support Details: Limited warranty - 1 year