RCDC-14012 - 15-Foot White DisplayPort to HDMI Cable - 28 AWG, Male-to-Male

Rosewill 15 ft. White Display Port to HDMI 28AWG Display Port to HDMI cable M-M

Manufacturer Part Number
RCDC-14012
EAN/UPC
0898745072891,898745072891
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Model Number: RCDC-14012
SKU: 86-228-018
Weight - Gross (lbs): 0.6900
Weight - Net (lbs): 0.69
NE Length: 7.85
NE Width: 7.5
NE Height: 0.9
NE Length(cm): 19.94
NE Width(cm): 19.05
NE Height(cm): 2.29
Brand: Rosewill
Color: White
Connector Detail: DisplayPort to HDMI
Connector Number: 2
Disclaimer: No
Features: No
Length: 15 ft.
Model: RCDC-14012
Specifications: Connector Type:DP M TO HDMI M Connector finish:Gold Plated Conductor:Tinned copper Gauge: 28AWG Shielding Level: Triple OD:7.3mm Fire Flame:VW-1
Terminal Gender: M-M
Type: DisplayPort to HDMI