USB 2.0 C Male to A Male Cable 10ft.

Comprehensive's USB 3.1 Type-C Cables support data transfer rates up to 10Gbps.
Comprehensive's SuperSpeedplus 3.1 cable provides for simultaneous operation of SuperSpeed (USB 3.0 speeds) and non-SuperSpeed (USB 2.0 speeds) information exchanges. SuperSpeedplus USB brings significant power and performance enhancements to the popular USB standard while offering backwards compatibility to earlier versions of billions of USB-enabled PCs and peripheral devices, currently in use by consumers. Designed for next-generation SuperSpeedplus USB device connections, the USB 3.1 cable offers a throughput of up to 10Gbps when used with a USB 3.1 host and device - an astounding 2x the capability of USB 3.0 (5Gbps). The USB Type-C connector is reversible and can be plugged in no matter if placed up-side-down or right-side up, eliminating primary frustrations with getting the port insertion just right.

USB Type-C offers a low profile design, which is more robust and durable compared to the previous versions of USB connectors. Comprehensive's USB 3.1 cables feature high quality Shielded Twisted Pair (STP) construction, helping to prevent electro-magnetic interference and ensuring reliable data communication. Backed by our Lifetime Warranty you can be assured of guaranteed quality and reliability.

Manufacturer Part Number
USB2-CA-10ST
EAN/UPC
0808447077599,808447077599
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Connector Type 1: USB C Male Connector Type 2: USB A Male
Performance Grade: Great
Bandwidth: Supports USB 2.0
Gauge: 28AWG Center Conductor: Tinned Copper Connector Finish: Nickel Shielding: 65% Braid
Jacket: PVC
Jacket Color: Black
Weight Lbs: 0.90
RoHS Compliant: Yes
Warranty: Lifetime