MicroFlex Pro AV/IT CAT6 Snagless Patch Cable Gray 10ft

Comprehensive's MicroFlex Pro AV/IT CAT6 Snagless Patch Cables are up to 40% smaller than standard CAT6 Cables, making them perfect for racks and other tight spaces!
Comprehensive's MicroFlex Pro AV/IT CAT6 Snagless Patch Cables are slim, durable and built to last. What makes these cables so unique is they are engineered using high quality 30 Gauge twisted pair construction, a 40% reduction in diameter compared to standard Cat6 cables. These MicroFlex Pro AV/IT CAT6 Snagless Patch Cables exceed the demands of commercial applications of SMB, Government, Military, Information Technology and more. MicroFlex Pro AV/IT CAT6 Snagless Patch Cables also provide up to 550 Mhz bandwidth for ultra-fast high-speed signal transmission. Comprehensive MicroFlex Pro AV/IT CAT6 Snagless Patch Cables meet all CAT6 TIA/EIA standards. Each individual pair is twisted together to ensure proper spacing between the twists of the wire which greatly reduces loss compared to standard 350Mhz cable.

Comprehensive's exclusive Length indicators clearly indicate the length of each cable on the connector mold which is a huge time saver for installers who are constantly sorting out lengths preparing for jobs and rack building. Perfect for distributing data, voice and video on today's high speed ethernet and gigabit networks. These MicroFlex Pro AV/IT CAT6 550 Mhz Snagless Patch Cables have a molded , snagless boot that makes installing these cables quick and easy everytime while providing superior strain relief. RoHS Compliant. Lifetime Warranty. Available in a variety of different boot colors for easy color coding.

Manufacturer Part Number
MCAT6-10PROGRY
EAN/UPC
0808447073584,808447073584
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Connector Type 1: RJ45 Male
Connector Type 2: RJ45 Male
Gauge: 30AWG
Performance Grade: Best
Bandwidth: Supports voice/data/video distribution applications up to 550 MHz
Standards: Meets all Cat6 TIA/EIA standards, Verified to EIA/TIA 568B.2
Cable Style: Molded snagless boot
Conductors: 4 Twisted Pairs Bare copper stranded cable
Conductor DC Resistance: 9.8 Ohm at 100m maximum
Connector Material: Polycarbonate
Contact Material: Copper alloy plated with 50u gold
Jacket: PVC

Jacket Color: Grey
Weight Lbs: 0.3
RoHS Compliant: Yes
Warranty: Lifetime