Pro AV/IT High Speed HDMI Cable with ProGrip, SureLength, CL3- Jet Black 9ft

Comprehensive Pro AV/IT Series HDMI cables are the ONLY HDMI cables specifically designed for Systems Integrators, corporate, government, medical and other demanding business environments. State-of- the-Art-Performance is integrated with exclusive Professional features including ProGrip connector technology, SureLength indicators right on the cables, 7 colors for easy identification and of course the best durability and reliability in the business.

Comprehensive Pro AV/IT HDMI cables feature all the latest HDMI features including Ultra HD 4K x 2K Resolution, Up to 48 Bit Deep Color, Ethernet, up to 32 audio channels and wide angle theatrical 21:9 aspect ratio as well as true commercial grade construction with professional features not found anywhere else.

Comprehensive's exclusive ProGrip connector helps secure the connection with up to 16lbs of retention force to prevent cables from being unintentionally disconnected. Other exclusive features are Comprehensive SureLength cable length indicators that clearly indicate the length of each cable on the connector mold as well as multiple color availability for easy cable identification. Length markers and an assortment of colors are huge time savers for installers who are constantly sorting out lengths preparing for jobs and rack building.

Comprehensive Pro AV/IT cables are constructed using a true professional grade 99.9% High Purity copper 24 or 26 awg center conductor that is significantly more durable than traditional HDMI cables. This along with a premium low capacitance dielectric translates to tested speeds up to over 31Gbps at 3ft, more than 3X that of standard HDMI cables. Triple professional grade shielding with 2x 100% coverage and an additional premium 85% Tinned Copper braid provide superior rejection of EM and RF interference. Comprehensive's extra flexible jacket with UL/CL3 ratings makes this cable perfect for any commercial or residential installation. Molded strain relief provides unsurpassed durability. Lifetime Warranty.

Since 1974, Comprehensive Pro AV/IT Series Cables have been trusted by Pro AV and I.T. systems integrators because of their legendary reliability, performance and value. That's why they have been the "go to" cable worldwide for boardrooms, classrooms, data centers, schools, government installations, stadiums, broadcast studios, stages and other mission critical applications. Pro AV/IT Series Cables are also perfect for anyone looking for professional quality connectivity at a great price.

Manufacturer Part Number
HD-HD-9PROBLK
EAN/UPC
0808447077452,808447077452
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Performance Grade: Best
Connector Type 1: HDMI Male with ProGrip Technology & SureLength Indicators
Connector Type 2: HDMI Male with ProGrip Technology & SureLength Indicators
Bandwidth or Speed: Up to 31 Gbps at 3ft, up to 26Gbps at 6ft , up to 18Gbps at 16ft, up to 10.2 Gbps at 50ft (active, 25ft passive), up to 1080p 75ft
Resolution: Up to 4096 x 2160/60 up to 48 Bit Deep Color
Gauge: Up to 20ft: 26AWG. 25ft and up:24AWG
Center Conductor: 99.9% High Purity Copper
Connector Finish: 24K Gold Plated
Shielding: Triple Shielded, Inner 100% Aluminum Mylar Wrap, Outer 100% Aluminum Mylar Wrap, 85% Tinned Copper Braid
Cable Outer Diameter: 0.33" (8.5 mm)
Jacket Type: Xtra-Flex PVC
Jacket Color: Jet Black
HDMI ATC Certified: Yes
HDCP and CEC Compliant: Yes
Category 2 Certified: Yes
Ethernet Capability: Yes
Supports Audio Return Channel: Yes
3D Ready: Yes
Longer Distance Capability: Yes
UL Rated: Yes
UL Rating: CL3
RoHS Compliant: Yes
Temperature Rating: 75 deg C
Voltage: 30V
Warranty: Lifetime
Weight Lbs: 1.2