Pro AV/IT CAT6 Shielded Heavy Duty Snagless Patch Cable - Red 250ft

Comprehensive's Pro AV/IT CAT6 Shielded Heavy Duty Snagless Patch Cables are designed specifically for the most demanding commercial environments as well as HDBaseT applications!

Comprehensive's Pro AV/IT CAT6 Shielded Heavy Duty Snagless Patch Cables are rugged, durable, built to last, and are Shielded to help reduce interference in noisy environments. What makes these cables so unique is they are engineered using high quality, pro grade 23 gauge twisted pair construction that is then reinforced with a second heavy duty PVC jacket - making these the only CAT6 cables for the demands of commercial applications of SMB, Government, Military, Rental and Staging and more. Pro AV/IT CAT6 Shielded Heavy Duty Snagless Patch Cables also provide up to 550 Mhz bandwidth for ultra-fast high-speed signal transmission. Comprehensive Pro AV/IT CAT6 Shielded Heavy Duty Snagless Patch Cables meet all CAT6 TIA/EIA standards. Each, individual pair is attached together to ensure proper spacing between the twists of the wire which greatly reduces loss compared to standard 100Mhz cable.

Comprehensive's length indicators clearly specify the length of each cable on the connector mold, which is a huge time saver for installers who are constantly sorting out lengths, preparing for jobs and rack building. Perfect for distributing data, voice and video on today's high speed ethernet and gigabit networks. These Pro AV/IT CAT6 Shielded Heavy Duty Snagless Patch Cables have a molded, snagless boot that makes installing these cables quick and easy every time while providing superior strain relief. RoHS Compliant. Lifetime Warranty. Available in a variety of different boot colors for easy color coding.

Manufacturer Part Number
CAT6S-250PRORED
EAN/UPC
0808447076547,808447076547
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Connector Type 1: RJ45 Male Shielded
Connector Type 2: RJ45 Male Shielded
Gauge: 23AWG
Performance Grade: Great
Bandwidth: Supports voice/data/video distribution applications up to 550 MHz
Standards: Meets all Cat6 TIA/EIA standards, Verified to EIA/TIA 568B.2
Cable Style: Shielded cable with Molded snagless boot
Conductors: 4 Twisted Pairs Bare copper solid cable
Conductor DC Resistance: 9.8 Ohm at 100m maximum
Connector Material: Polycarbonate
Contact Material: Copper alloy plated with 50u gold
Jacket: PVC
Boot Color: Red
Weight Lbs: 17.5
RoHS Compliant: Yes
Warranty: Lifetime