ASUSPRO D310MT-I34170015F Desktop Computer

Enhanced Productivity

Upgraded Performance and Expandability
Smart Performance

ASUSPRO Series desktops empower easy multitasking with new Intel® 4th generation Core™ processors, powerful graphics, and support for up to 16GB of DDR3 memory to best handle your workload.

Rich I/O ports for your peripherals

D310MT features a modular design that offers more flexible support for hard drives, RAM, PCI cards, and USB devices — ideal for ever-expanding businesses. The serial and parallel ports are both default on back I/O, freeing up PCI slots for additional upgrades.

Manufacturer Part Number
90PF00K1-M04210
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Operating System

  • Windows 8.1 Pro (Windows 10 Pro license and recovery media included)
  • Windows 7 Professional (Windows 10 Pro license and recovery media included).
Processor
  • The 4th generation Intel® Core™ i3/i5/i7/Pentium® Processor
Chipset
  • Intel® H81
Graphic
  • Intel® HD Graphics
Memory
  • Up to 16 GB 
  • Dual Channel DDR3
  • 1600MHz 
  • 2 x DIMM
Expansion Slots
  • 1 x PCI
  • 1 x PCI-e x 1
  • 1 x PCI-e x 16
SATA
  • 2 x SATA3
  • 2 x SATA2
Storage
  • Up to 2TB Hard Drive
Drive Bays
  • 1 x 5.25" (ODD) (External) (Optional)
  • 2 x 3.5" (Internal) (Optional)
  • 1 x 2.5" (Internal) (Optional)
LAN
  • 1 x GB LAN
  • Support Wake On Lan function
Audio
  • Realtek ALC887
  • High Definition 8 Channel Audio
Front I/O Ports
  • 2 x USB 3.0
  • 1 x Headphone
  • 1 x Microphone
  • 1 x Card Reader*1
Back I/O Ports
  • 2 x USB 2.0
  • 2 x PS/2
  • 1 x VGA(D-Sub)
  • 1 x DVI-D
  • 1 x COM Port (Serial Port) *on board I/O
  • 1 x Parallel Port *on board I/O
  • 1 x RJ45 LAN
  • 1 x 6 Channel Audio 3 Ports
Optical Drive
  • Tray-in Supermulti DVD RW 24X 
  • Tray-in DVD ROM 16X
Power Supply
  • 350W 
  • 350W (80 PLUS) 
  • 500W (Optional)
Dimensions
  • 180 x 350 x 390 mm (WxHxD)
  • 230 x 490 x 510 ~ mm (WxHxD) with Carton
Weight
  • 8.6 kg
Accessories
  • 1 x Keyboard (PS/2 / USB)
  • 1 x Mouse (PS/2 / USB)
  • 1 x Warranty Card
  • 1 x Power Cord
  • 1 x User Manual (QIG)
  • 1 x Driver CD
  • 1 x Recovery CD (Ship with OS) 
  • 1 x Mouse Pad (Optional)
Software
  • Anti-virus trial
  • Office trial 
Certificates
  • BSMI, CB, CE, FCC, UL, Energy Star, EPEAT , C-Tick, PSB, CSA
Utilities
  • ASUS Business Manager (including Intel SBA)
  • ASUS Q-fan II
  • F9 One Key Restore 
  • ASUS WebStorage(100G free space for 1 years)
Note

Support:
Kensington® security slot & Padlock slot
Chassis Intrusion (Optional)
Embedded TPM Security Chip (PRC, RUSSIA excluded)
ASUS Business Manager 

EPEAT country list please refer to: http://www.epeat.net/"