128GB Kit (4x32GB) - DDR4 2133MHz

ValueRAM's KVR21R15D4K4/128 is a kit of four 4G x 72-bit (32GB) DDR4-2133 CL15 SDRAM (Synchronous DRAM) registered w/ parity, 2Rx4, ECC, memory module, based on thirty-six 2G x 4-bit FBGA components per module. Total kit capacity is 128GB. The SPD is programmed to JEDEC standard latency DDR4-2133 timing of 15-15-15 at 1.2V. Each 288-pin DIMM uses gold contact fingers. The electrical and mechanical specifications are as follows:

Manufacturer Part Number
KVR21R15D4K4/128
EAN/UPC
0740617251210,740617251210
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

CL(IDD): 15 cycles

Row Cycle Time (tRCmin): 47.05ns(min.)

Refresh to Active/Refresh

Command Time 1x mode (tRFCmin): 260ns(min.)

Row Active Time (tRASmin):33.00ns(min.)

Maximum Operating Power: TBD W

UL Rating:  94 V - 0

Operating Temperature: 0oC to +85oC

Storage Temperature: -55oC+100oC