ThinkVision E2054 19.5-inch LED Backlit LCD Monitor

The Lenovo ThinkVision E2054 monitor provides essential functionality for commercial users who balance between performance and value. With wide-viewing angle IPS panel, images are clear in 178o/178o angle. It is also designed to be compact and space-saving which supports Thinkcentre Tiny PC via VESA bracket mounting. It is environmentally respectful with the latest green standards including Energy Star 6.0 Certified, TUV Green Mark, EPEAT Sliver, TCO Display 6.0, CEL 1, and RoHs.

Manufacturer Part Number
60DFAAR1US
EAN/UPC
0889955037428,889955037428
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications:

DISPLAY

19.5”-inch Colour Monitor
Digital Controls with 8 languages OSD
DDC 2B, DDC/CI, EDID 1.3
VGA
HDCP Support, / Win7/ Win 8&Win8.1/Win10 Logo
ISO 9241-307
EPEAT Sliver
Mercury / Arsenic free Glass
Energy Star 6.0
RoHS /China RoHS Compliance
LED Backlight panel
Certified for Microsoft Windows 7, 8 & 8.1, 10

TECHNICAL INFORMATION/ PERFORMANCE SPECIFICATIONS

Monitor Size (Active Area Size): 19.45 inch (418.608mm * 262.35mm)
Viewable image size: 19.45 inch (495mm)
Maximum viewable area (H x V): 418.608 (H) x 262.35 (V)
Native Resolution: 1440 x900
Contrast ratio (typical): 1000 : 1
Brightness (typical): 250 cd/m2
Aspect Ratio: 16:10
Pixel pitch: 0.0969 * 0.2915mm
Colors: 16.7 million
Horizontal viewing angle: 178 degrees (at 10:1 contrast ratio)
Vertical viewing angle: 178 degrees (at 10:1 contrast ratio)
Response time (typical : on/off): 14ms typ. (7ms with OD)
Video input: VGA
Signal cable - VGA: 1.8 m
SYNC Type Separate: TTL
SYNC on Green: No
Bezel width (left & right): 17.9 mm
Tilt: -5~22 degree
Swivel: no
Lift: no
Pivot: no
Soundbar Attachment: No
VESA mount: 100 x 100 mm
Kensington lock slot: Yes
OSD: Yes
OSD languages: 8
Preset display modes: 18
User-defined display modes: 10
VESA DDC capable: 2B/CI
Power supply: Internal power adapter
Power cord: 1.8 m
ISO 9241-307 compliant: Yes

OPERATING ENVIRONMENT:
CONSERVATION: Energy can be saved by switching monitors off overnight and whenever they are not in use for extended periods during the day.

POWER REQUIREMENTS
Power Voltage: 90-264VAC (100~240VAC+/-10%)
Voltage Dynamic Frequency : 50/60Hz
Power consumption:
Maximum: 20 watts
Typical: 16 watts
Sleep mode: <0.5 watts
Off mode: <0.5 watts
Earth leackage current
<3.5 mA at 264 VAC
<0.25 mA at 100 VAC

Warranty
3 years – Customer Replaceable Unit (CRU) Service