Slim Cover For The Microsoft Surface Pro 3/4

The ZAGG Slim Cover™ is the perfect companion for the Microsoft Surface® Pro 3 & 4. Engineered to provide a premier typing experience, the Slim Cover features a reinforced base for added stability no matter where you're typing. Island-style keys respond and feel just like those on a traditional keyboard. The integrated touchpad makes navigating your Surface easy and seamless. A detachable, wireless design means you can sync with up to two Windows devices at any time and set your keyboard wherever you like for total convenience. A built-in battery powers the keyboard so you never have to worry about it draining your tablet.

Manufacturer Part Number
MC3WKK-BB0
EAN/UPC
0848467029895,848467029895
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Connects via Bluetooth

so you can place your Slim Cover wherever is most convenient for you to type - no wires or magnetic connection needed.

Backlit, island-style keys

click and respond just like a traditional keyboard so you can work faster and more accurately - even in low-light situations.

An integrated touchpad

helps you navigate smoothly through all your apps and programs.

Magnets secure your keyboard

to your Surface and also allow you to angle your keyboard for a more ergonomic feel.

A full set of function and media control keys

ensure you can quickly and easily manage your work and play.

Type for up to three months*

on the Slim Cover's battery that doesn't drain your tablet's power like other magnetically connected keyboards.

Multi-pairing capability

allows you to sync your Slim Cover with up to two Windows** devices and easily toggle between them.

*Regular use of one hour per day. Using the backlit feature will impact battery life and will require more frequent charging.
**Windows 7 and newer.