Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
Camera Hardware Profile:
- 1/3" 3-megapixel progressive CMOS sensor
- 16 ft night vision with infrared LEDs
- Minimum illumination: 0 lux with IR LEDs on
- Built-in microphone and speaker
- 8x digital zoom
- Focal length: 1.72 mm
- Aperture: F2.0
- Angle of view:
- (H) 182°
- (V) 112°
- (D) 182°
External Device Interfaces:
- 802.11ac wireless
- Power LED
- Reset button
- WPS button
- microUSB power connector
- microSD card slot
Image Features:
- Adjustable image size, quality, frame rate and bit rate
- Adjustable brightness, saturation, contrast, sharpness and hue
- Configurable motion and sound detection
- Time stamp and text overlays
- Flip & mirror
- Anti-flicker (on/off)
Video Compression:
- Simultaneous H.264/MJPEG format video compression
- JPEG for still images
Video Resolution:
- 1920 x 1080 at up to 30 fps
- 1280 x 720 at up to 30 fps
- 640 x 352 up to 30 fps
- 320 x 176 up to 30 fps
Audio Support:
Mobile Support:
- mydlink Lite app available for iOS 7 and above, Android devices4.0 and above, and Windows Phones
- mydlink + app available for iOS 7 and above, and Android devices 2.1 and above
Network: Network Protocols:
- IPv4, ARP, TCP, UDP, ICMP
- DHCP Client
- NTP Client (D-Link)
- DNS Client
- DDNS Client (D-Link)
- SMTP Client
- FTP Client
- HTTP Server
- Samba Client
- PPPoE
- UPnP port forwarding
- LLTD
- HTTPs for configuration
- Bonjour
Security:
- Administrator and user group protection
- Password authentication
- HTTP and RTSP digest encryption
Physical: Dimensions (H x W x D):
- 3.37 x 3.37 x 5.53 inches
Weight:
Power Input:
- 5 V DC / 1.5 A, 50/60 Hz through power adapter
Temperature:
- Operating: 0 to 40 °C (32 to 104 °F)
- Storage: -20 to 70 °C (-4 to 158 °F)
Humidity:
- Operating: 20% to 80% non-condensing
- Storage: 5% to 95% non-condensing
Certifications:
- CE
- CE LVD
- FCC Class B
- ICES