Culture Plus SC 70 USB MS BLACK

Activate your potential

Culture Plus SC 70 USB MS BLACK delivers crisp Sennheiser Voice Clarity and direct call handling in all major UC environments. The ideal headset for office professionals who value comfort, style and exceptional sound.

SENNHEISER VOICE CLARITY

For a more natural conversation experience

If you work in a busy office, you’ll appreciate the voice clarity of the Culture Plus Series headsets. With a noise-cancelling microphone and wideband sound, every word comes through crisp and clear for you and the other party. It’s as if you’re having a face-to-face conversation.

CONTEMPORARY STYLE AND COMFORT

Easy on the eyes, gentle on the ear

Eye-catching styling looks good from front-desk to video call. A lightweight headband with leatherette padding and a choice between large acoustic foam ear pads or soft, removable leatherette covers, give you immediate wearing comfort.

IN-LINE CALL CONTROL UNIT

Manage calls seamlessly

Designed to make call handling smoother and easier, Culture Plus headsets include an easy to use in-line call control unit, which puts a range of useful call management features at your fingertips. Now you can answer or end your calls, control the volume, mute your mic and redial calls - all directly from your headset.

SENNHEISER ACTIVEGARD®

Hearing Protection Technology

Sennheiser ActiveGard® hearing protection technology protects users from the potential danger of acoustic shock from unexpected and sudden sound bursts on the line.

Listen to the difference by clicking on the sound files below - Please be warned that the sound without ActiveGard® can be extremely high.

Manufacturer Part Number
506502
EAN/UPC
0615104270220,615104270220,4044155206968
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Technical Data and Specification of SC 70 USB MS BLACK Article No.506502

  • Wearing style - Headband

  • Connector - USB

  • Frequency response (microphone) - 150 Hz – 6.800 Hz (Wideband)

  • Frequency response (headphones) - 60 Hz – 16 kHz

  • Microphone - Noise Cancelling

  • Sound pressure level (SPL) - Max. 113 dB limited by ActiveGard®

  • Cable length - 2.1 m / 6.89 ft

  • Weight - 120 g/ 4.23 oz

  • Colour - Black

  • Speaker type - Neodynium Magnet Speaker