SC 40 USB CTRL Headset

A single-sided, wired headset compatible with all major Unified Communications platforms, offering instant fit, excellent sound and refined styling. Sennheiser Voice Clarity and a noise-cancelling microphone optimize speech intelligibility. A choice of acoustic foam ear pad or soft, removable leatherette cover provides immediate wearing comfort.

Manufacturer Part Number
506500
EAN/UPC
0615104270183,615104270183
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • WEARING STYLE: Headband
  • CONNECTOR: USB
  • FREQUENCY RESPONSE (MICROPHONE): 150 Hz – 6.800 Hz (Wideband)
  • FREQUENCY RESPONSE (HEADPHONES): 60 Hz – 16 kHz
  • MICROPHONE: Noise Cancelling
  • SOUND PRESSURE LEVEL (SPL): Max. 113 dB limited by ActiveGard®
  • CABLE LENGTH: 2.1 m / 6.89 ft
  • WEIGHT: 92 g/ 3.25 oz
  • COLOUR: black
  • SPEAKER TYPE: Neodynium Magnet Speaker