Number Slide Compact Keyboard

The Number Slide’s retractable number pad slides out when you need it and away when you are finished. This feature delivers important ergonomic advantages over conventional standard or mini keyboards.

Compared to standard keyboards, Number Slide reduces the distance you need to reach and use your mouse, which allows you to adopt a more comfortable and suitable posture.

This encourages a good arm/shoulder position when using your mouse.

Being so compact, Number Slide frees up space at your workstation so you can bring work closer to you without compromising functionality.

Manufacturer Part Number
9820013
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Compatible with Windows 2000, Windows XP, Windows Vista, Windows 7, Windows 8, Windows 10, Windows Mobile and Mac OSX, iOS, Android
  • Dimensions in mm - (W x D x H): 297 x 142 x 25mm (Number pad extends keyboard width to 389mm)
  • Dimensions in inches - Number Pad Closed (W x D): 11.7 x 5.6", Number Pad Opened (W): 13.3")