SMART-UPS RT 2200VA RM 120V Network Card

High density, double-conversion on-line power protection with scalable runtime

Smart-UPS On-Line provides high density, true double-conversion on-line power protection for servers, voice / data networks, medical labs, and light industrial applications. Capable of supporting loads from 1 to 20kVA in a rack/tower convertible form, the Smart-UPS On-Line is available from 2U to 12U. Recent family extensions at 15 and 20kVA enable support of power hungry blade servers or heavily loaded equipment racks. When business-critical systems require runtime in hours, not minutes, Smart-UPS On-Line can be configured with matching battery packs to comply with aggressive runtime demands. The included PowerChute management software provides unattended graceful shutdown of network operating systems. All models 5kVA and above include an integrated Network Management Card for remote management (optional on models below 5 kVA). The Smart-UPS On-Line family provides customers with a reliable source of uninterruptible power even in demanding power environments, including very wide input voltage window, extremely tight output voltage regulation, frequency regulation, internal bypass, and input power factor correction.

Manufacturer Part Number
SURTA2200RMXL2U-NC
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Technical Specifications

Output

  • Output power capacity

    1.6 KWatts / 2.2 kVA
  • Max Configurable Power (Watts)

    1.6 KWatts / 2.2 kVA
  • Nominal Output Voltage

    120V
  • Output Voltage Distortion

    Less than 3%
  • Output Frequency (sync to mains)

    50/60 Hz +/- 3 Hz user adjustable +/- 0.1
  • Load Crest Factor

    3 : 1
  • Topology

    Double Conversion Online
  • Waveform type

    Sine wave
  • Output Connections

    (6) NEMA 5-15R (Battery Backup)

  • Bypass

    Built-in Bypass
Input
  • Nominal Input Voltage

    120V
  • Input frequency

    50/60 Hz +/- 5 Hz (auto sensing)
  • Input Connections

    NEMA 5-20P
  • Cord Length

    6 ft ( 1.83 meters )
  • Input voltage range for main operations

    90 - 150 V
  • Number of Power Cords

    1
Batteries & Runtime
  • Battery type

    Maintenance-free sealed Lead-Acid battery with suspended electrolyte : leakproof
  • Typical recharge time

    3 hour(s)
  • Replacement Battery

    CURK57-01-04
  • RBC Quantity

    1
  • Extendable Run Time

    1
  • Battery Volt-Amp-Hour Capacity

    432
  • Extended Run Options

    APC-SMART-UPS-RT-2200VA-RM-120V-Network-Card
  • Runtime

    View Runtime Graph

    View Runtime Chart

Communications & Management
  • Interface Port(s)

    DB-9 RS-232 , RJ-45 10/100 Base-T , Smart-Slot , USB
  • Pre-Installed SmartSlot™ Cards

    AP9631
  • Control panel

    LED status display with load and battery bar-graphs and On Line : On Battery : Replace Battery : Overload and Bypass Indicators
  • Audible Alarm

    Alarm when on battery : distinctive low battery alarm : overload continuous tone alarm
  • Emergency Power Off (EPO)

    Yes
  • Available SmartSlot™ Interface Quantity

    1
Surge Protection and Filtering
  • Surge energy rating

    540 Joules
  • Filtering

    Full time multi-pole noise filtering : 0.3% IEEE surge let-through : zero clamping response time : meets UL 1449
Physical
  • Maximum Height

    3.35 inches ( 85 , 8.5 CM )
  • Maximum Width

    17.01 inches ( 432 , 43.2 CM )
  • Maximum Depth

    22.01 inches ( 559 , 55.9 CM )
  • Rack Height

    2 U
  • Net Weight

    60.63 lbs. ( 27.5 KG )
  • Shipping weight

    69.0 lbs. ( 31.3 KG )
  • Shipping Height

    10.24 inches ( 260 , 26.0 CM )
  • Shipping Width

    24.02 inches ( 610 , 61.0 CM )
  • Shipping Depth

    29.02 inches ( 737 , 73.7 CM )
  • Units per Pallet

    8.0
Environmental
  • Operating Environment

    32 - 104 °F ( 0 - 40 °C )
  • Operating Relative Humidity

    0 - 95% no %
  • Operating Elevation

    0-10000 ft ( 0-3000 meters )
  • Storage Temperature

    -20 - 50 °C
  • Storage Relative Humidity

    0 - 95% no %
  • Storage Elevation

    0-50000 ft ( 0-15000 meters )
  • Audible noise at 1 meter from surface of unit

    45.0 dBA
  • Online thermal dissipation

    587.0 BTU/hr
  • Protection Class

    IP 20
Conformance
  • Approvals

    BSMI, CSA, FCC Part 15 Class B, OSHPD, UL 1778
  • Standard warranty

    2 years repair or replace