3PAR StoreServ 8400 2-node Field Integrated Storage Base

Looking to consolidate onto an enterprise-class flash array without compromising performance, scalability, data services, or resiliency? HPE 3PAR StoreServ 8000 Storage, with the lowest all-flash starting price, delivers the performance advantages of a purpose-built, flash-optimized architecture without compromising resiliency, data services, or data mobility. A flash-optimized architecture reduces the performance bottlenecks that can choke hybrid and general-purpose disk arrays.

However, unlike other purpose-built flash arrays, 3PAR StoreServ 8000 doesn’t require you to introduce an entirely new architecture into your environment to achieve flash-optimized performance. With unmatched versatility, performance, and density, HPE 3PAR StoreServ 8000 Storage has you covered.

Options support true convergence of block and file protocols, all-flash array performance for $1.50 USD per gigabyte usable, and the use of SSDs with spinning media to further optimize costs.

Features

Lower Your Cost of Storage by up to 75%

Get the lowest All-flash starting price or $1.50 USD per GB usable with 5-year warranty on all SSDs.

Cut capacity requirements by up to 75% with data compaction technologies.

Simplify storage management and reduce footprint by 67% with unified block and file.

Get industry-leading density of 5.5 PB per floor tile.

Deliver Performance Without Compromise

Eliminate bottlenecks with a flash-optimized, scale-out architecture and > 1 million IOPS.

Ensure service levels with QoS optimization and consistent, sub-millisecond latency.

Support mixed workloads and accelerate performance with the Gen5 Thin Express ASIC.

Boost flash performance by 35% and reduce latency by 2.5X with 16 Gbps Fibre Channel.

Eliminate Downtime and Consolidate with Confidence

Maintain high availability and Tier-1 resiliency with a complete set of persistent technologies.

Achieve near-synchronous RPOs with flexible, transparent, model-agnostic remote replication.

Simplify backup and restores with application-aware, storage-integrated data protection.

Respond Effortlessly to Unpredictable and Changing Demands

Grow with freedom in any direction, from as little as 3.6 TB to 7.3 PB usable in a single system.

Eliminate complexity with iSCSI for Ethernet and speed configuration with automated storage networking.

Modernize your EMC and HDS storage infrastructure with painless, no-cost data migration.

Optimize storage at the data center level with seamless data movement between arrays.

Manufacturer Part Number
H6Y96A
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications :

Capacity :

  • 1200TiB Raw
Drive description :
  • (24) SFF SAS
  • Supported
  • Expandable to 288 total SAS drives with SFF (2.5-in) 2U and LFF (3.5-in) 4U drive enclosures.
Host interface :
  • 16 Gb/sec Fibre Channel (4) Ports
  • Included
  • Option to add (8) 16Gb/s FC ports or (4) 10GbE iSCSI/FCoE ports or (8) 1Gb/s Ethernet ports (for File Persona only) or (4) 10Gb/s Ethernet ports (for File Persona only) to the array.
Availability features :
  • Redundant power supplies and fans
  • A minimum of dual redundant controllers, with up to two controllers for added redundancy
  • RAID 1, RAID 5 and RAID 6 for data protection.
Cache :
  • 64GiB
Dimensions and weight :

Minimum dimensions (W x D x H) :
  • 48.3 x 67.6 x 8.795 cm
Weight :
  • 21.6 kg
What's included :Differentiator :
  • 3PAR StoreServ 8400 2-node 2U field integrated base enclosure with two controller nodes, 64 GB cache, four 16Gb/sec FC ports, two adapter slots, and 24 SFF drive bays.
Warranty - year(s) (parts/labor/onsite) :
  • 3/3/3
What's in the box :
  • HP 3PAR StoreServ 8400 2-node array, (4) 16Gb/s FC SFPs, rack mounting hardware, (2) power cords, (2) 2m SAS cables

  • Microsoft® is a registered trademark of Microsoft Corporation in the United States and other countries.
  • Oracle® is a trademark of Oracle Corporation in the U.S. and other countries.
  • VMware® is a registered trademark of VMware, Inc. in the United States and/or other jurisdictions.
  • vSphere® is a registered trademark of VMware, Inc. in the United States and/or other jurisdictions.
  • NVIDIA® is a registered trademark of NVIDIA Corporation in the U.S. and other countries.
  • Hitachi® is a registered trademark of Hitachi, Ltd. In Japan and/or other countries.
  • Hyper-V® is a registered trademark of Microsoft Corporation in the United States and other countries.
  • SUSE® is a registered trademark of Suse.
  • IBM® is trademark of IBM Corporation in the United States and/or other countries.
  • Red Hat® is a trademark of Red Hat, Inc. in the U.S. and other countries.