Voyager 1602g Area-Imaging Pocket Scanner

Honeywell’s affordable Voyager 1602g scanner packs high-performance area-imaging technology into an elegant and pocketable form factor—making it the perfect scanning companion to tablet-based retail point-of-sale and field service applications. Despite its small size, this pocket scanner incorporates the same high performance area-imaging engine found in our full-size handheld scanners--so you can scan virtually all 1D and 2D barcodes with ease.

Manufacturer Part Number
1602G2D-2-USB
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

WIRELESS
Radio/Range: 2.4 to 2.5 GHz (ISM Band) Adaptive Frequency Hopping Bluetooth v2.1; Class 2; 10 m (33 ft) line of sight
Battery: 750 mAh Li-ion minimum
Number of Scans: Up to 2,250 scans per full charge
Expected Hours of Operation: 12 hours
Expected Charge Time: 3 hours

MECHANICAL/ELECTRICAL
Dimensions (LxWxH): 120 x 48 x 22 mm (4.7 x 1.9 x 0.9 in)
Weight: < 100 g (3.5oz)

ENVIRONMENTAL
Temperature:
Operating: 0°C to 50°C (32°F to 122°F)
While Charging: 0°C to 40°C (32°F to 104°F)
Humidity: 0 to 95% relative humidity, non-condensing
Drop: Designed to withstand 30 1.4 m (4’) drops to concrete
Environmental Sealing: IP42
Light Levels: 0 to 100,000 lux (9,290 foot-candles)

SCAN PERFORMANCE
Scan Pattern: Area Image (640x480 pixel array)
Motion Tolerance: Up to 10 cm/s (4 in/s) for 13 mil UPC at optimal focus
Scan Angle: Horizontal 41.4°; Vertical 32.2°
Symbol Contrast: 35% minimum reflectance difference
Warranty: 3 year factory warranty