Omni PC 24" Spinner

  • 100% Polycarbonate.
  • Micro-diamond texture is extremely scratch-resistant, keeping cases beautiful trip after trip.
  • Re-engineered lightweight Spinner Wheels for effortless mobility.
  • Consumer-preferred expansion on all sizes.
  • Full-zip interior divider and cross-straps for increased packing organization.
  • Side-mounted TSA lock ensures security while traveling.
  • Weight: 8.3 lbs.
  • Body Dimensions: 24.0" x 17.5" x 11.5"

    Manufacturer Part Number
    68309-1041
    EAN/UPC
    0043202664717,043202664717
    Full Product Specifications

    Note:

    • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
    • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
    • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

    Hardside (Polycar) - Shell material is made of injection molded polycarbonate, a highly impact-resistant plastic that is strong and lightweight.
    Spinner Wheels - Four wheels...zero effort, four multidirectional spinner wheels allow 360 degree upright rolling in multiple directions so there is no weight on your arm.
    TSA Lock - provides additional peace of mind when checking belongings, but can still be easily accessed by TSA agents in the event the case needs to be searched.