AC1600 Wi-Fi Dual-Band AC+ Gigabit Router

POWERFUL WI-FI COVERAGE WITH AC TECHNOLOGY

Enjoy powerful complete-home Wi-Fi coverage with the AC1600 Wi-Fi Dual-Band AC+ Gigabit Router. Your entire family will be able to stream HD movies and play games on tablets, notebooks, and smartphones with the ultra-fast AC technology. The AC1600 router simultaneously uses two wireless bands--a 5 GHz media band for video streaming, gaming, and ultra-fast media sharing and a 2.4 GHz standard band for emailing, web surfing, and wireless printing. With combined speeds of up to 300 Mbps + 1.3 Gbps, the AC1600 delivers Wi-Fi that is 4.3x faster* than wireless N technology.

EASY SETUP IN MINUTES

You can quickly install the AC1600 router using our Simple Start browser-based setup wizard via your smartphone, tablet, or computer. Simple Start gives you one-click access to the router dashboard, so you can easily configure the media server, turn on parental controls, or troubleshoot.

BROAD COVERAGE WITH MULTIBEAM TECHNOLOGY

With the AC1600, you can connect to the Internet from any part of your home or backyard without experiencing dead spots. Exclusive MultiBeam technology ensures the strongest signal for streaming and gaming, even at a great distance from the router.

SMOOTH HD VIDEO STREAMING

Our Intellistream QoS (quality of service) technology automatically prioritizes high-bandwidth activities, so you'll be able to enjoy HD movies or high-end games on all your devices without interruption.

BLOCK UNWANTED CONTENT WITH PARENTAL CONTROLS

Protect your entire network with on-board Norton security and parental control software. This easy-to-use software automatically blocks unwanted content to all your devices.

CONNECT WIRED DEVICES WITH USB AND ETHERNET PORTS

Four gigabit Ethernet ports let you connect additional devices and two USB ports--including an ultra-fast USB 3.0 port--enable you to add an external storage device or printer.

WORKS WITH OLDER DEVICES

The AC1600 is backward compatible with N and G technologies, so you can use it with older computers and mobile devices.

Manufacturer Part Number
F9K1119
EAN/UPC
0745883700325,745883700325
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Platform Compatibility:

  • Windows XP
  • Windows Vista 32/64
  • Windows 7 32/64
  • Windows 8 32/64
  • Windows 8.1 32/64
  • Mac OS X 10.5.8 Leopard
  • Mac OS X 10.6.1 Snow Leopard
  • Mac OS X 10.7 Lion
  • Mac OS X 10.8 Mountain Lion
  • Mac OS X 10.9 Mavericks
  • Mac OS X 10.10 Yosemite
Max. Link Rate: 1300 Mbps

Network Standards:
  • IEEE 802.11a
  • IEEE 802.11b
  • IEEE 802.11g
  • IEEE 802.11n
  • IEEE 802.11ac
Radio Frequency Bands: 2.4 & 5GHz

Storage Temperature: -4 to 158F (-20 to 70C)

Ports: 1x Gigabit WAN port, 4x Gigabit Lan Ports, 1x USB 3.0. 1x USB 2.0, Power

Buttons: Reset, Wi-Fi Portected Setup

LEDs: Internet/Power. USB 1, USB 2

Operating Humidity: 10 to 85% Noncondensing

Operating Temperature: 32 to 104F (0 to 40C)