G54/N150 Wi-Fi Router

WIRELESS SPEEDS 2X FASTER THAN G TECHNOLOGY

Delivering wireless speeds of up to N150 Mbps, the G54/N150 Wi-Fi Router provides a reliable Internet connection in your home. Ideal for surfing the Web or emailing, this router is twice as fast as G Technology.

SET UP A WI-FI CONNECTION IN MINUTES

All you need to get the G54/N150 Wi-Fi Router up and running is a smartphone, tablet, or computer. Simply open an Internet browser, enter the URL provided in the quick installation guide, and follow the onscreen instructions.

And if you have any legacy devices that use Wireless-G technology, this router is backward compatible and will work seamlessly with them.

SYSTEM REQUIREMENTS AND WARRANTY INFORMATION

To set up your network with the G54/N150, you need a Broadband Internet connection and a computer running Microsoft Windows XP 32 (SP3 or greater), Windows Vista (32/64), Windows 7 (32/64), Windows 8 (32/64), Windows 8.1 (32/64), or Mac OS X (v10.5 or above); an installed network interface card and TCP/IP networking protocol; Internet Explorer (v7 or above), Firefox, Google Chrome, or Safari; and a minimum of 512 MB RAM.

Manufacturer Part Number
F9K1009
EAN/UPC
0722868893722,722868893722
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Platform Compatibility:

  • Windows XP
  • Windows Vista 32/64
  • Windows 7 32/64
  • Windows 8 32/64
  • Windows 8.1 32/64
  • Mac OS X 10.5.8 Leopard
  • Mac OS X 10.6.1 Snow Leopard
  • Mac OS X 10.7 Lion
  • Mac OS X 10.8 Mountain Lion
  • Mac OS X 10.9 Yosemite
Max. Link Rate: 150 Mbps

LEDs: Internet, Ethernet (1-4), Wi-Fi

Network Standards:
  • IEEE 802.11a
  • IEEE 802.11b
  • IEEE 802.11g
  • IEEE 802.11n
Radio Frequency Bands: 2.4GHz

Storage Temperature: -4 to 140 F (-20 to 60 C)

Ports: Power, Internet, Ethernet (1-4)

Buttons: Reset, Wi-Fi Portected Setup, Power

Operating Humidity: 10 to 80% Noncondensing

Operating Temperature: 32 to 104 F (0 to 40 C)