CAT5e Plenum Bulk Cable Spool 1000FT (Black)

Axiom offers a full line of efficient & cost effective cabling solutions for your networking project. We use only the finest components and the latest construction technologies to optimize cable performance and ensure compliance to industry specifications for each cable and its designated application. We offer a variety of solutions including fiber, infiniband, antenna & stacking cables. Whether you’re upgrading components or installing a brand new network, you’ll receive the highest quality connectivity products, a Lifetime Warranty and free technical support.

Manufacturer Part Number
C5EBCSK1000P-AX
EAN/UPC
8412801009120
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

High quality Category 5e (CAT5E) bulk cable spools are the solution to your internetworking needs. With speeds of up to 350MHz, you can connect to your CAT5 LAN/WAN segments and networking gear at maximum speed. Also, with its superior connector, you get a cable that is built for speed and endurance. Axiom Cat5 cables are made of 100% bare copper wire, as opposed to copper clad aluminum (CCA) wire, making them fully compliant with all Cat5E EIA/TIA 568B.2 fire and safety standards, which require pure bare copper wire in Cat5 communications cables.

• Conductor: 4-pair (UTP) 24 AWG stranded copper
• Jacket: Plenum Rated
• Standard: Category 5 Verified to EIA/TIA 568B.2
• Rohs Compliant
• 350mhz
• Jacket Diameter: 5.4 +/- 0.2mm
• Min Avg. jacket Thickness: 0.48mm
• Bulk cable available in 500ft & 1000ft lengths
• Colors: K= Black, B= Blue, G=Gray, N=Green, R= Red, W=White, Y= Yellow