Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
Model size : 914 mm
Functions : Print
Memory specificationsMemory specifications :Memory, standard :
Hard disk :
Technical specificationsTechnical specifications : Print quality (best): Color: Up to 2400 x 1200 optimised dpi
Number of print cartridges : 4 (cyan, magenta, yellow, black)
Compatible ink types :
- Dye-based (C
- M
- Y); Pigment-based (K)
Line accuracy : +/- 0.1%
Maximum optical density (black) : 8 L* min/2.10 D
Paper handlingPaper handling :Finished output handling :
- Sheet feed, roll feed, input tray, media bin, automatic cutter
Media types : Bond and coated paper (bond, coated, heavyweight coated, recycled, plain, bright white), technical paper (natural tracing, vellum), film (clear, matte), photographic paper (satin, gloss, semigloss, premium, polypropylene), self-adhesive (adhesive, polypropylene)
Media sizes, custom :
- Input tray: 210 x 279 to 330 x 482 mm
- Manual feed: 330 x 482 to 914 x 1897 mm
- Roll: 279 to 914 mm
Media thickness : Up to 11.8 mil
ConnectivityConnectivity : HP ePrint capability : Yes
Printing path : Printer driver, Apple AirPrint, print from USB pen drive
Connectivity, standard :
- Gigabit Ethernet (1000Base-T)
- Wi-Fi
- Hi-Speed USB 2.0 certified connector
Print languages : HP-GL/2, HP-RTL, TIFF, JPEG, CALS G4, HP PCL 3 GUI, URF
Power and operating requirementsPower and operating requirements : Power consumption : 35 watts (printing), 3.5 watts (sleep), 0.2 watts (standby)
Operating temperature range : 5 to 40ÂșC
Operating humidity range : 20 to 80% RH
Dimensions and weightDimensions and weight : Minimum dimensions (W x D x H) : 1403 x 583 x 1155 mm
Weight : 48 kg
What's includedWhat's included : Warranty : One-year commercial hardware warranty
What's in the box : HP DesignJet T730 Printer; Printhead; Ink cartridges; Printer stand; Spindle; Quick reference guide; Setup poster; Startup software; Power cord
Software included :
- HP Utility for Mac and Windows