ThinkPad OneLink+ to RJ45 Adapter

For users of OneLink+ enabled systems, it provides quick and easy connections to Ethernet. Connect to Ethernet easily with PXE and vPro features. This is the adapter is ideal for travel users providing them a premium experience by leveraging a single port for multiple needs.

Manufacturer Part Number
4X90K06975
EAN/UPC
0889955769695,889955769695
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

General: ThinkPad OneLink+ to RJ45 Adapter
Part number: 4X90K06975
Ship Group: ThinkPad OneLink+ to RJ45 Adapter Publications
Agency Approvals & Certifications: CE,RCM,CB,VCCI,Ukraine DOC,EAC,FCC,ICES
Maximum Operating Humidity: 90
Maximum Operating Humidity Units: %
Minimum Operating Humidity: 10
Minimum Operating Humidity Units: %
Maximum Operating Temperature: 40
Maximum Operating Temperature Units: C
Minimum Operating Temperature: 10
Minimum Operating Temperature Units: C
Depth Metric: 219
Depth: 219mm
Depth Metric Units: mm
Depth (US): 8.62in
Height Metric: 43
Height: 43mm
Height Metric Units: mm
Height (US): 1.69in
Max Operating Humidity + Units: 90%
Min Operating Humidity + Units: 10%
Max Operating Temperature + Units: 40C
Min Operating Temperature + Units: 10C
Weight US: 0.11
Weight US Units: lbs
Weight Metric: 0.05
Weight Metric Units: Kg
Width Metric: 73
Width: 73mm
Width Metric Units: mm
Width (US): 2.87in
Warranty Period: One Year
Warranty Type: 1 Year - CRU