Solid Bass Wireless In-ear Headphones with In-line Mic & Control

The ATH-CKS55XBT takes the Solid Bass experience wireless. Featuring Bluetooth® wireless technology along with an in-line mic and controls, the ATH-CKS55XBT lets you answer calls, adjust volume and handle playback (play, pause, fast-forward and rewind) of music and video on compatible smartphones and other portable devices. The headphones pair with up to eight Bluetooth wireless devices. 

Like the other in-ear Solid Bass models, the ATH-CKS55XBT features Audio-Technica's direct-diaphragm driver design for increased fidelity and dynamic impact. The headphones also incorporate a high-quality headphone amplifier along with Audio-Technica’s innovative Double Air Chamber System, which focuses the natural airflow produced by the driver movement to expand its bass output. The result is expansive, rich bass that doesn’t sacrifice mids and highs. 

The ATH-CKS55XBT is equipped with an internal lithium polymer rechargeable battery that provides five hours of continuous use and up to 200 hours in standby mode. A 1.0 m (3.3') USB charging cable is included. The ATH-CKS55XBT also comes with four sizes (XS, S, M, L) of interchangeable silicone eartips to ensure a custom fit, and the unique two-position post on each headphone lets you position the eartips for better sound isolation.

Manufacturer Part Number
ATH-CKS55XBT
EAN/UPC
4961310132781
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Type: Dynamic
Driver Diameter: 12.5 mm
Frequency Response: 5 – 24,000 Hz
Sensitivity: 105 dB/mW
Impedance: 16 ohms
Battery: DC3.7 V lithium polymer rechargeable battery
Battery Life: 5 hours continuous use (200 hours standby) 
Charging Time: Approx. 3 hours
Weight: 27 g (without cord)
Accessories Included: 1.0 m (3.3') USB charging cable, eartips (XS, S, M, L)
Type (Microphone): Condenser
Sensitivity (Microphone): -44 dB (1V/Pa at 1 kHz)
Frequency Response (Microphone): 50 – 4,000 Hz
Polar Pattern (Microphone): Omnidirectional
Communication System: Bluetooth Version 3.0+EDR 
Output: Bluetooth Specification Power Class 2 
Maximum Communication Range: Line of sight - approx. 10 m 
Compatible Bluetooth Profiles: A2DP, AVRCP, HFP, HSP