SonicPro Over-Ear Headphones

The ATH-AVC400 headphones are designed to enhance your enjoyment of music and movies. The large 53 mm drivers provide clear but powerful mid-low frequency reproduction, while the bass-reflex port in each housing delivers an expansive low-end. Plus, the soft, contoured earpads not only allow you to wear the headphones comfortably for hours, they also ensure proper isolation that maintains the deep bass sound. 

The headphones are equipped with a self-adjusting headband support mechanism that automatically gives you the best fit possible. They also feature a 3.0 m (9.8') cable with a 3.5 mm (⅛") gold-plated stereo mini-plug and 6.3 mm (¼") adapter, allowing you to plug the headphones into home or portable audio components.

Manufacturer Part Number
ATH-AVC400
EAN/UPC
4961310132767
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Type: Closed-back Dynamic
Driver Diameter: 53 mm
Frequency Response: 15 – 23,000 Hz
Maximum Input Power: 1,600 mW
Sensitivity: 105 dB/mW
Impedance: 40 ohms
Weight: 260 g (without cable)
Cable: 3.0 m (9.8')
Connector: 3.5 mm (1/8") stereo mini-plug
Accessories Included: 6.3 mm (1/4") adapter