Introducing the EVGA HYBRID Water Cooler. an 'all in one' water cooling solution that significantly lowers the GPU operating temperature. Best of all? The water cool cooler is completely sell-contained. with an included 120mm radator and fan. No filling, no custom tubing, no maintenance. Just plug in and play!
Note:
Description
HYBRID Water Cooler (All in One) for GTX TITAN X
Dimensions
Height: 152.5mm / 6in
Width: 121mm / 4.76in
Thickness: 27.5mm / 1.08in (This measurement does NOT include the fan)
Tube Length: 400mm / 15.75in