Introducing the EVGA GeForce GTX 980 HYBRID, an "all in one" water cooling solution that significantly lowers the GPU operating temperature. Best of all? The water cool cooler is completely self-contained, with an included 120mm radiator and fan. No filling, no custom tubing, no maintenance. Just plug in and play! This upgrade kit is compatible with all "reference" style GeForce GTX 980 graphics cards, and even includes a custom shroud.
Note:
Description
HYBRID Water Cooler (All in One) for GTX 980
Dimensions
Height: 152.5mm / 6in
Width: 121mm / 4.76in
Thickness: 27.5mm / 1.08in (This measurement does NOT include the fan)
Tube Length: 400mm / 15.75in