HP Matte Polypropylene, 3-in Core is designed to produce displays with brilliant color and high-quality images. This sturdy film is ideal for a wide range of indoor and outdoor applications.
Note:
Weight 100 g/m2 per ISO 536 Test Method
Ink technology Original HP PageWide XL pigment inks
Thickness 144 microns/5.7 mil per ISO 534 Test Method
Opacity 88% per ISO 2471 Test Method
Brightness 105% per TAPPI T-425 Test Method
Whiteness 120 per ISO 11476 Test Method
Finish Matte
Operating temperature -10 to 40° C / 14 to 104° F
Operating humidity 20 to 70% RH
Dry time Instant
Shelf life 1 year, unopened in original packaging
Storage temperature 10 to 30° C / 50 to 86° F
Storage humidity 35 to 65% RH
Country of origin Product of Switzerland