HP Gloss Poster Paper, 3-in Core for HP PageWide Technology provides vibrant color and excellent image quality. Produce point-of-sale (POS) posters at breakthrough speeds.
Note:
Weight 190 g/m2 per ISO 536 Test Method
Ink technology Original HP PageWide XL pigment inks
Thickness 185 microns/7.3 mil per ISO 534 Test Method
Opacity 96% per TAPPI T-425 Test Method
Brightness 92% per TAPPI T-452 om-87 Test Method
Whiteness 120 per ISO 11476 Test Method
Finish Gloss
Operating temperature 10 to 30° C / 50 to 86° F
Operating humidity 30 to 65% RH
Dry time Immediate (at 23°C, 50% RH)
Shelf life 1 year, unopened in original packaging
Storage temperature 10 to 30° C / 50 to 86° F
Storage humidity 30 to 65% RH
Recyclability In North America and Asia (including Japan), recyclable in consumer collection systems that can accept
mixed paper (may not be recyclable in your area); in Europe recyclable in consumer collection systems
that accept liquid packaging
Country of origin Product of Germany