Produce high-quality POS posters and GIS maps with this production poster paper that provides excellent image quality. Avoid smudges and smears—prints dry quickly and stay intact with handling. See up to 6 months in-window display permanence, unlaminated.
Note:
Weight 160 g/m2 per ISO 536 Test Method
Ink compatibility Original HP PageWide XL pigment inks
Thickness 167 microns/6.6 mil per ISO 534 Test Method
Opacity 96% per TAPPI T-425 Test Method
Brightness Greater than 93% per TAPPI T-452 Test Method
Whiteness 126 per ISO 11476 Test Method
Finish Matte
Operating temperature 15 to 35° C / 59 to 95° F
Operating humidity 30 to 80% RH
Dry time Immediate (23° C, 50% RH)
Display permanence
(Commercial in-window, unlaminated) Up to 6 months with Original HP 842 PageWide XL inks4
Shelf life 2 years, unopened in original packaging
Storage temperature 15 to 59° C / 41 to 95° F
Storage humidity 20 to 80% RH
Recyclability Recyclable through commonly available recycling programs
Country of origin Product of Germany