See the difference. See precise lines with sharp, fine detail. See high-impact graphics with an extended range of colors. HP Universal Bond Paper, 3-in Core with ColorPRO Technology is designed for HP PageWide XL printers to deliver professional quality, striking results optimized for high-production environments.
Note:
ImperialMetric Printer : PageWide XL 4000 :
Printer : PageWide XL 5000 :
Printer : PageWide XL 8000 :
Config : 1 Roll : 1 Roll
Width : 36 in : 914 mm
Length : 500 ft : 152.4 m
Product Group : HP Universal Bond Paper, 3-in Core :
Regional Availability : AMS :
Regional Availability : EMEA :
Regional Availability : APAC :