Smart-UPS SRT 3000VA 208V

High density, double-conversion on-line power protection with scalable runtime

Smart-UPS On-Line provides high density, true double-conversion on-line power protection for servers, voice / data networks, medical labs, and light industrial applications. Capable of supporting loads from 1 to 20kVA in a rack/tower convertible form, the Smart-UPS On-Line is available from 2U to 12U. Recent family extensions at 15 and 20kVA enable support of power hungry blade servers or heavily loaded equipment racks. When business-critical systems require runtime in hours, not minutes, Smart-UPS On-Line can be configured with matching battery packs to comply with aggressive runtime demands. The included PowerChute management software provides unattended graceful shutdown of network operating systems. All models 5kVA and above include an integrated Network Management Card for remote management (optional on models below 5 kVA). The Smart-UPS On-Line family provides customers with a reliable source of uninterruptible power even in demanding power environments, including very wide input voltage window, extremely tight output voltage regulation, frequency regulation, internal bypass, and input power factor correction.

Manufacturer Part Number
SRT3000XLT
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Technical Specifications

Output

  • Output power capacity

    2.7 KWatts / 3.0 kVA
  • Max Configurable Power (Watts)

    2.7 KWatts / 3.0 kVA
  • Nominal Output Voltage

    208V
  • Output Voltage Note

    Configurable for 208 or 240 nominal output voltage
  • Output Voltage Distortion

    Less than 2%
  • Output Frequency (sync to mains)

    50/60Hz +/- 3 Hz
  • Other Output Voltages

    240
  • Load Crest Factor

    3 : 1
  • Topology

    Double Conversion Online
  • Waveform type

    Sine wave
  • Output Connections

    (1) NEMA L6-30R (Battery Backup)

    (2) NEMA L6-20R (Battery Backup)

  • Bypass

    Internal Bypass (Automatic and Manual)
Input
  • Nominal Input Voltage

    208V
  • Input frequency

    40 - 70 Hz (auto sensing)
  • Input Connections

    NEMA L6-20P
  • Cord Length

    6 ft ( 1.83 meters )
  • Input voltage range for main operations

    160 - 275 V
  • Input voltage adjustable range for mains operation

    100 - 275 (half load) V
  • Number of Power Cords

    1
  • Other Input Voltages

    240
Batteries & Runtime
  • Battery type

    Maintenance-free sealed Lead-Acid battery with suspended electrolyte : leakproof
  • Included Battery Modules

    1
  • Typical recharge time

    3 hour(s)
  • Nominal Battery Voltage

    96V
  • RBC Quantity

    1
  • Extendable Run Time

    1
  • Battery Volt-Amp-Hour Capacity

    497
  • Extended Run Options

    APC-Smart-UPS-SRT-3000VA-208V
  • Runtime

    View Runtime Graph

    View Runtime Chart

  • Efficiency

    View Efficiency Graph

Communications & Management
  • Interface Port(s)

    RJ-45 Serial , SmartSlot , USB
  • Control panel

    Multi-function LCD status and control console
  • Audible Alarm

    Audible and visible alarms prioritized by severity
  • Emergency Power Off (EPO)

    Yes
  • Available SmartSlot™ Interface Quantity

    1
Surge Protection and Filtering
  • Surge energy rating

    340 Joules
  • Filtering

Physical
  • Maximum Height

    17.0 inches ( 432 , 43.2 CM )
  • Maximum Width

    3.35 inches ( 85 , 8.5 CM )
  • Maximum Depth

    25.0 inches ( 635 , 63.5 CM )
  • Net Weight

    69.0 lbs. ( 31.3 KG )
  • Shipping weight

    81.0 lbs. ( 36.74 KG )
  • Shipping Height

    9.7 inches ( 246 , 24.6 CM )
  • Shipping Width

    23.6 inches ( 599 , 59.9 CM )
  • Shipping Depth

    34.3 inches ( 871 , 87.1 CM )
  • Units per Pallet

    6.0
Environmental
  • Operating Environment

    32 - 104 °F ( 0 - 40 °C )
  • Operating Relative Humidity

    0 - 95% no %
  • Operating Elevation

    0-10000 ft ( 0-3000 meters )
  • Storage Temperature

    -15 - 45 °C
  • Storage Relative Humidity

    0 - 95% no %
  • Storage Elevation

    0-50000 ft ( 0-15000 meters )
  • Audible noise at 1 meter from surface of unit

    55.0 dBA
  • Online thermal dissipation

    773.0 BTU/hr
  • Protection Class

    IP 20
Conformance
  • Approvals

    cUL Listed, ENERGY STAR (USA), FCC Part 15 Class A, UL 1778
  • Standard warranty

    3 years repair or replace (excluding battery) and 2 years for battery