DuoLinq 2-in-1 Car Charger

GearPower - DuoLinq™ 2-in-1 Car Charger (Lightning & Micro USB)

Keep your iOS and Micro USB devices charged and ready to go while on the road with IOGEAR's DuoLinq™ 2-in-1 Car Charger. This universal car charger is designed to work with both Apple and Android devices. The DuoLinq™ Car Charger delivers 2.4A output to rapid charge all your power hungry devices, even tablets. Stream your favorite road trip playlist, movies, games and utilize GPS apps like Google Maps or Waze without ever worrying about running low on power. An integrated 2-in-1 Lightning and Micro USB charging cable with an additional USB port offers the flexibility of charging cross-platform devices simultaneously.

One Cable to Charge Them All

IOGEAR's DuoLinq™ design eliminates the need for separate charging cables by integrating two connectors into a single cable. The Micro USB connector is used for Android, Windows and Blackberry devices, while the Lightning connector is compatible with Apple iOS devices. To charge iOS devices, simply snap on the attached Lightning connector adapter to the Micro USB connector and you're ready to go. To charge Android, Windows, or Blackberry devices, plug the Micro USB connector directly into the device. Designed with durability in mind, the DuoLinq™ Car Charger's integrated 2-in-1 charging cable comes equipped with an ultra-durable polyurethane material that can withstand prolonged wear-and-tear.

Powerful, yet Compact

The DuoLinq™ Car Charger gives you 2.4A of power in a package so small you'll barely notice it on your dashboard. The compact, low-profile power adapter fits perfectly into the cigarette lighter plug or 12V power port. The DuoLinq™ Car Charger sits nearly flush when plugged in, so it does not interfere with shifters or drinks in cup holders. The compact design allows it to fit easily inside a purse or backpack, making it easy to transfer between vehicles. The conveniently integrated 1m (3.3ft) cable is long enough to reach either driver or passenger from the center of the vehicle without excess length to tangle.

Road Warrior

Staying connected can drain your device's battery rapidly. With the DuoLinq™ Car Charger, you can rest assured that your devices are charged between destinations. Charging your device while in the car is a convenient solution to keeping your devices charged by the time you reach the office, school or other destination. The extra USB port also doubles your charging potential by allowing you to charge two devices simultaneously. With the DuoLinq™ Car Charger, you can arrive with a full charge, every time.

Manufacturer Part Number
GPACML01
EAN/UPC
0881317513816,881317513816
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

SKU: ECCN
GPACML01: EAR99
Function: GPACML01
Cable Length: 1m (3.3ft)
Cable Type: Power Port to Lightning / Micro USB Connector
Power Input Rating
Unit Power: 12V DC
Power
Amps: 2.4A
Dimensions: GPACML01
Unit Dimensions
Length: 39.5" (100.33cm)
Inner Pack
Width: 12.5" (31.75cm)
Height: 4.75" (12.07cm)
Depth: 7.5" (19.05cm)
Inner Pack Qty.: 6
Unit Package Dimensions
Width: 4.38" (11.13cm)
Height: 5.75" (14.61cm)
Depth: 2" (5.08cm)
Master Carton
Width: 16" (40.63cm)
Height: 10.25" (26.04cm)
Depth: 13" (33.02cm)
Master Carton Qty.: 24
Weight
Master Carton Wt.: 8.72lb (3.96kg)
Inner Pack Wt.: 1.78lb (0.81kg)
Unit Pack Wt.: 0.24lb (0.11kg)