DuoLinq™ 2-in-1 Charge & Sync Cable
IOGEAR understands that with a multitude of mobile platforms available, people now have several types and brands of mobile devices that they use simultaneously. This means that different charging cables are often needed between different mobile devices. With this in mind, IOGEAR's DuoLinq™ design creates a single charging cable that allows compatibility with most mobile devices. The premium cable features a Lightning connector and Micro USB connector on one end and a reversible USB Type-A connector on the other. Simply plug the reversible USB end directly into any USB port to charge and sync Apple Lightning devices and Micro USB devices rapidly and safely. These tangle-proof cables feature a top-grade braided nylon fiber sleeve and anodized aluminum connectors for added style and maximum durability. Available in Gold, Silver, Space Gray.
One Cable to Charge Them All
IOGEAR's DuoLinq™ 2-in-1 Charge & Sync Cable eliminates the need to carry two separate charging cables by integrating two connectors into a single cable. The Micro USB connector is used for Android®, Windows® and Blackberry® devices, while the Lightning connector is compatible with Apple iOS devices. To charge iOS devices, simply snap on the attached Lightning connector adapter to the Micro USB connector and you're ready to go. To charge Android, Windows, or Blackberry devices, remove the Lighting connector adapter and plug in the Micro USB connector directly into your device. The DuoLinq features compact, anodized aluminum connectors that can fit the majority of phone cases, so it can be used with devices without removing the case.
Reversible USBEver get frustrated with fumbling around with your USB connector because you plugged it in the wrong side? Well, worry no more with IOGEAR's DuoLinq™ 2-in-1 Charge & Sync Cable. These cables feature a reversible USB Type-A connector which allows you to easily plug in the USB no matter which side you plug it in. No more looking at the connector and messing with it - simply plug and go!
Goes Wherever You GoThe DuoLinq™ versatility is great for those who travel and often carry multiple devices with them. Plug it into your laptop to charge & sync, into a car charger to replenish power when you're on the road, or into a wall charger when you're at home. When traveling, IOGEAR makes sure all your bases are covered with convenient mobile battery packs such as the IOGEAR 8,000mAh and 16,000mAh Mobile Power Station. These portable power banks help charge your devices when conventional AC outlets are unavailable, and when used with IOGEAR's DuoLinq™ 2-in-1 Charge & Sync Cable, you can keep your smartphones and tablets charged and ready whenever, wherever.
Note:
FunctionGUML01-SILCable Length: 3.3ft (1m)
Cable Type: USB Type A Male to Micro USB / Lightning
Materials
Cable Jacket: Braided Nylon-Fiber
Dimensions: GUML01-SIL
POP Information
10'' Peg Hook: 6
6'' Peg Hook: 4
Unit Dimensions
Length: 41.5" (105.41cm)
Inner Pack
Width: 8" (20.32cm)
Height: 7.38" (18.75cm)
Depth: 4.88" (12.40cm)
Inner Pack Qty.: 6
Unit Package Dimensions
Width: 4.5" (11.43cm)
Height: 5.88" (14.94cm)
Depth: 1.25" (3.18cm)
Master Carton
Width:
Height: 8.25" (20.96cm)
Depth:
Master Carton Qty.: 24
Weight
Master Carton Wt.: 6lb (2.72kg)
Inner Pack Wt.: 1.20lb (0.54kg)
Unit Pack Wt.: 0.15lb (0.07kg)
Unit Wt.: 0.05lb (0.02kg)