1080p Ultra Short Throw Projector

Optoma’s 1080p ultra short throw projector, the EH319UST, is perfect for businesses, schools and colleges. It is bright (3500 lumens) and a throw ratio of 0.25:1 means that it can project a 100” image from just 55cm away. And having the projector installed so close to the screen avoids any shadows being cast across the screen from the presenter(s).

It provides a complete package for engaging learning with many new features, including two HDMI inputs, powered USB port, powerful 16W built-in speaker, improved lamp life, compact chassis and a completely new mounting system for a fast and simple set-up.

Manufacturer Part Number
EH319UST
EAN/UPC
0796435440152,796435440152
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Display Technology: Single 0.65” DarkChip 3 1080p DLP® Technology by Texas Instruments
Native Resolution: 1080p 1920 x 1080
Brightness1 (Bright Mode): 3500 ANSI Lumens
Contrast: 18,000:1
Noise Level (Eco mode): 28dB
Weight (kg): 4.78
I/O Connectors: 2 x HDMI (1.4a 3D support), 2 x VGA (YPbPr/RGB), Composite, 2 x Audio In 3.5mm, Audio Out 3.5mm, VGA Out (Shared with VGA2), RJ45, RS232, USB remote mouse/service, 12V trigger, Mic In, USB-A Power, 3D-Sync
Computer Compatibility: UXGA, SXGA, WXGA, HD, XGA, SVGA, VGA, Mac
Video Compatibility: PAL (B, D, G, H, I, M, N, 576i/p), NTSC (M, 4.43/3.58 MHz, 480i/p), SECAM (B, D, G, K, K1, L) HD (1080i, 720p)
Displayable Colours: 1.07 Billion
Projection Lens: F/2.4; f=3.72mm, Fixed Zoom
Throw Ratio 3: 0.25:1
Projection Screen Size: 2.03 – 2.54m (80” – 100”) Diagonal 16:9
Projection Distance: 0.45 - 0.59m
Zoom Type: Fixed
Aspect Ratio: 16:9 Native, 4:3 Compatible
Offset: 118%
Horizontal Scan Rate: 15.3 - 91.1kHz
Vertical Scan Rate: 24 - 85Hz (120Hz for 3D)
Lamp Type: 260W
Lamp Life2 Eco+/Dynamic/Eco/Bright: 6500/5000/5000/3000 (hrs)
Keystone Correction: ± 20° Vertical
Dimensions (W x D x H) (mm): 385 x 310 x 99
Power Supply: 100-240V, 50-60Hz
Power Consumption: 310W Bright mode / 260W Eco mode (< 0.5W Standby)
Operating Conditions: 5°C - 40°C, Max. Humidity 85%, Max. Altitude 3000m
Uniformity: 85%
Security: Security bar, Kensington lock, password protection
Standard Accessories: AC power cord, VGA cable, remote control, battery, quick start card, CD user manual
Optional Accessories: DLP® Link™ 3D glasses, wireless, wall mount, interactive module
RoHS: Compliant
3D Support: Full 3D - The 3D features of Optoma projectors can only be used with compatible 3D content. Typical applications include use with 3D educational or 3D design and modelling systems. 3D TV broadcast systems, (SKY in the UK),
Blu-ray 3D™ and 3D games from the Sony® PS3 or Microsoft® Xbox 360 are now supported as part of the HDMI v1.4a specification.
3D Compatibility: Side-by-Side:1080i50 / 60, 720p50 / 60
Frame-pack: 1080p24, 720p50 / 60
Over-Under: 1080p24, 720p50 / 60
Speaker: 16
On Screen Display: 25 Languages: English, German, French, Italian, Spanish, Portuguese, Swedish, Dutch, Norwegian/Danish, Polish, Russian, Finnish, Greek, Hungarian, Czech, Arabic, Traditional Chinese, Simplified Chinese, Japanese, Korean, Thai, Turkish, Farsi, Romanian, Slovenian
Optional Wireless: Yes