Looking for an easy solution to converting your older videos into playable formats for today’s smart devices or a quick solution for viewing files of all formats in HDMI display? The latest line of ET11(x) converters can do just that: it will source devices with VGA, component, or composite output into HDMI display. Powered by a USB 2.0 port, the converter also features real-time pass-through and a simple plug-and-play formula for use. Whether you’re a gamer or a home videographer, these converters make any files perfect for viewing from mobile devices and PCs.
Component to HDMI
Play older-generation games from consoles like the PS2 – all upgraded into crisp HDMI display. With the converter, gamers can revisit games of the past without compromising quality.
Note:
Interface: USB2.0
Input Signals:
Video:
Analog: D-sub 15pin VGA cable (ET110)
Composite cable (ET111)
Component cable (ET113)
Audio: Analog: 3.5mm/3.5mm (pass-through)
Output Signals: HDMI: Type A HDMI Connector
Operating Temperature: 0℃ ~ 40℃
Dimensions (mm): 102*33*16 (mm)
Weight:
ET110=90.5g
ET111=65.0g
ET113=76.0g
Output resolution: Up to 1080p60 or UXGA@60 Resolution
Input Resolution:
ET110:
640 x 480p@60Hz, @67Hz, @72Hz, @75Hz, @85Hz
720 x 400p@70Hz, @85Hz
800 x 600p@56Hz, @60Hz, @72Hz, @75Hz, @85Hz
832 x 624p@75Hz
1024 x 768p@60Hz, @70Hz, @75Hz, @85Hz
1152 x 864p@60Hz, @75Hz
1280 x 720p@60Hz
1280 x 768p@60Hz, @75Hz, @85Hz
1280 x 800p@60Hz, @75Hz
1280 x 960p@60Hz
1280 x 1024p@60Hz, @75Hz
1360 x 768p@60Hz
1366 x 768p@60Hz (16:9)
1400 x 1050@60Hz
1440 x 900p@60Hz
1600 x 900p@60Hz (RB)
1600 x 1200p@60Hz
1680 x 1050p@60Hz
1920 x 1080p@60Hz
ET111: Support 480i, 576i composite video
ET113: Support 480i/p, 576i/p, 720p, 1080i/p component video