Looking for an easy solution to converting your older videos into playable formats for today’s smart devices or a quick solution for viewing files of all formats in HDMI display? The latest line of ET11(x) converters can do just that: it will source devices with VGA, component, or composite output into HDMI display. Powered by a USB 2.0 port, the converter also features real-time pass-through and a simple plug-and-play formula for use. Whether you’re a gamer or a home videographer, these converters make any files perfect for viewing from mobile devices and PCs.
Composite to HDMI
Still holding on to treasured VHS videos but unsure how to watch them? Keep your current player, and save the cost of changing to another player. Instead, use AV cable players to convert them into viewable formats.
Note:
Interface: USB2.0
Input Signals:
Video:
Analog: D-sub 15pin VGA cable (ET110)
Composite cable (ET111)
Component cable (ET113)
Audio:
Analog: 3.5mm/3.5mm (pass-through)
Output Signals: HDMI: Type A HDMI Connector
Operating Temperature: 0℃ ~ 40℃
Dimensions (mm): 102*33*16 (mm)
Weight:
ET110=90.5g
ET111=65.0g
ET113=76.0g
Output resolution: Up to 1080p60 or UXGA@60 Resolution
Input Resolution:
ET110:
640 x 480p@60Hz, @67Hz, @72Hz, @75Hz, @85Hz
720 x 400p@70Hz, @85Hz
800 x 600p@56Hz, @60Hz, @72Hz, @75Hz, @85Hz
832 x 624p@75Hz
1024 x 768p@60Hz, @70Hz, @75Hz, @85Hz
1152 x 864p@60Hz, @75Hz
1280 x 720p@60Hz
1280 x 768p@60Hz, @75Hz, @85Hz
1280 x 800p@60Hz, @75Hz
1280 x 960p@60Hz
1280 x 1024p@60Hz, @75Hz
1360 x 768p@60Hz
1366 x 768p@60Hz (16:9)
1400 x 1050@60Hz
1440 x 900p@60Hz
1600 x 900p@60Hz (RB)
1600 x 1200p@60Hz
1680 x 1050p@60Hz
1920 x 1080p@60Hz
ET111: Support 480i, 576i composite video
ET113: Support 480i/p, 576i/p, 720p, 1080i/p component video