Epic moments are worthwhile to be remembered: a legendary match, a turnover battle, or a funny speed run. Game Capture HD II is the best ConsoleMate that helps you collect and share in-game scenes. Simply connect it to your game console and the HDTV, and recording 1080p gameplay is just one press away. Guess what, you don’t even need a PC for that!
Note:
Input:
HDMI:
Wii U, Xbox 360, Xbox One, PS4
Component Video & Audio L/R:
Wii U, Xbox 360, PS3
3.5mm Audio:
Microphone (Working Voltage: 3V)
Note:
HDCP content cannot be recorded
Upgrade your PS4 firmware (version 1.7 or later) to record gameplay over HDMI. Click here to see a tutorial for disabling HDCP on PS4.
Cables not included. Please purchase separately.
Output:
HDMI (Pass-thru)
3.5mm Audio: Microphone
Storage:
USB Port: USB 2.0/ 3.0 Hard Drive*
SATA Slot: 2.5" SATA Hard Drive* (9.5mm/7mm height)
Not included. NTFS format is required. USB Hubs, card readers, FAT format, NAS, and devices with more than 2TB capacity are not supported.
Network: Ethernet LAN (10Base-T/ 100Base-T)