DarkCrystal HD Capture Pro (Weight: 59g)

Uncompressed Capture with 4:2:2 Color Resolution
With a fast disk array, you can directly capture uncompressed video through an HDMI connection. The HDMI capability of the 4:2:2 color resolution video can present crystal-like picture quality to meet the superior needs of HD fans.

High Quality Analog Capturing
With the accompanying 9-in-1 analog cable, capturing standard and high definition analog video has never been easier. Moreover, you can capture 1080i HD video via the component input and edit your own professional video clips on your PC.

Real-time HD H.264 Recording
The latest AVer MediaCenter creates a brand new capture solution focusing on both quality and compression efficiency. It supports real-time 720p/1080i HD H.264 recording, which not only allows you to preserve the crystal-like HD picture but also saves up to three times more of your hard disk space.

Record 1080i HD Video via HDMI Connection
With the AVerMedia DarkCrystal HD Capture Pro, you can watch and record high definition video content directly to your PC via the HDMI or component inputs.
Capturing HD content with HDCP (High-Bandwidth Digital Content Protection) is not supported.

Amazing Versatility

  • Capture HD Content up to 1080i
  • Grab Video from HDMI and Analog Connections
  • Record HD Video Gameplay
  • Upload to YouTube
  • Real-time HD H.264 Recording
  • Support Both SD and HD Video Sources
  • Watch Blu-ray Movies without a Blu-ray Drive
  • Easy Capture with Professional Quality
  • Color Adjustment (Except for Video via HDMI Input)
  • 4:3/16:9 Aspect Ratio Conversion
  • Zoom-in Cut
  • Compatible with Adobe® Flash Media Live Encoder 3.1

Manufacturer Part Number
C027
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

• Input Signal: 
- S-Video
- Composite (RCA)
- Component (YPbPr, 1080i/720p)
- HDMI (1080i/720p)
- Analog Audio L/R
• Support resolution: 480i / 480p / 576i/ 576p/ 720p / 1080i (50/60 Hz)

System Requirements

• For SD Video Capturing 
- Intel® Pentium® 4 3.0GHz
- AMD Athlon™ 64 3200+
• For HD Video Real-time Capturing (MPEG-2 Format)
- Intel® Core™2 Duo 2.4GHz
- AMD Athlon™ 64x2 Dual Core 2.8GHz
• For HD Video Real-time Capturing (H.264 Format)
- Intel® Core™ i5 750 or AMD equivalent
• VGA card with DirectX9.0c or above*
• 512 MB RAM**
• PCI-E Slot
• Sound Card
• Windows® 8/7/Vista™/XP (32/64-Bit)

*Standalone graphics card is recommended for HD video capturing.
**2GB RAM is recommended for HD video capturing.