The latest tool in video recording is the EzRecorder 530. With this recorder, videos can be recorded at up to 1080p. The EzRecorder 530 is also a two-in-one solution for users who want to record and take snapshots.
Record up to 1080p video with the latest tool in recording. The EzRecorder 530, a PC-free recorder, only needs to be powered up and connected to a video source via an HDMI or component input to activate recording. Moreover, preserve the most important moments as static photos by snapshotting while recording, and save them to an external USB or internal 2.5” HDD. The H.264 hardware compression ensures sharp video quality, allowing files to be rendered in high resolution. The EzRecorder 530 is a straightforward, versatile solution for recording.
Note:
Input:
HDMI[1]
Component Video & Audio L/R[2]
3.5mm Audio
Microphone (Working Voltage: 3V)
Note:
[1] HDCP-protected content cannot be recorded
[2] Cables not included. Please purchase separately
Output:
HDMI
3.5mm Audio: Headphones
Resolution:
Input:
480i, 480p, 576i, 576p, 720p, 1080i, 1080p (max: 1080p)
Record:
480i, 480p, 576i, 576p, 720p 50/60, 1080i 50/60, 1080p 24/25/30 (max: 1080p*)
*1080p@30/60 videos may be displayed as 1080i@60 on your TV.
Storage:
Internal
2.5” SATA HDD (supports 7mm and 9.5mm)
(9.5mm HDDs are recommended)
External
USB 2.0 HDD
*HDDs are recommended over flash drives for storage
*Format storage devices to NTFS file format before use
*Storage not included
*Please install or connect an appropriate storage device before using
Recording Format: AVI (Codec: H.264 and MP3)
Power Requirement: 12V / 1.5A